EN
  • EN
  • DE

LMZ12002EVAL/NOPB

Part No LMZ12002EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LMZ12002 / LMZ12002 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Box
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Current - Output 2A
Voltage - Input 4.5V ~ 20V
Regulator Topology Buck
Frequency - Switching Up to 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMZ12002
Base Product Number LMZ12002
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 923541-LMZ12002EVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LMZ12002EVAL/NOPB CAD Model

Description

The LMZ12002EVAL/NOPB is an evaluation board designed by Texas Instruments to demonstrate the capabilities and performance of the LMZ12002 SIMPLE SWITCHER® power module. This power module is a highly efficient, easy-to-use step-down DC-DC converter capable of delivering up to 2A of output current. The evaluation board provides a practical platform for designers to test the LMZ12002 module in various applications and configurations.

Key Features:

  • Integrated Inductor: The LMZ12002 module includes a built-in inductor, which simplifies the design and reduces the external component count, leading to a compact solution for power supply designs.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 20V, the LMZ12002 is versatile and suitable for a variety of input sources, including standard 5V, 12V, and 15V rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 6V, allowing for a wide range of applications that require different voltage levels.
  • High Efficiency: The module boasts high efficiency, which minimizes heat generation and makes it ideal for use in thermally sensitive applications.
  • Thermal Shutdown and Overcurrent Protection: Safety features such as thermal shutdown and overcurrent protection are built into the LMZ12002, ensuring reliable operation under various conditions.
  • Easy-to-Use: The evaluation board is designed for ease of use, with pre-configured setup that allows for immediate testing and experimentation.

Applications:

The LMZ12002EVAL/NOPB evaluation board is suitable for a diverse range of applications, including:

  • Telecommunications Equipment
  • Networking Equipment
  • Industrial Systems
  • Consumer Electronics
  • Test and Measurement Devices

With its robust design and versatile features, the LMZ12002EVAL/NOPB from Texas Instruments is an excellent tool for engineers and designers to validate and optimize the performance of the LMZ12002 power module in their specific applications.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess