EN
  • EN
  • DE
  • IT

IRFR2407TRLPBF

Part No IRFR2407TRLPBF
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 42A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 46 Weeks
Features N-Channel 75 V 42A (Tc) 110W (Tc) Surface Mount D-Pak
Manufacturer Infineon Technologies
Series HEXFET®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package D-Pak
Family Name IRFR2407
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844491-IRFR2407TRLPBF
Ultra Librarian 3D Model Ultra Librarian IRFR2407TRLPBF CAD Model

Description

The IRFR2407TRLPBF is a 75V, 33A, single N-Channel HEXFET Power MOSFET from Infineon Technologies. This MOSFET is designed for high-efficiency switching applications and offers low on-state resistance (RDS(on)) for reduced power losses. The ‘TRL’ suffix typically indicates tape and reel packaging, while ‘PBF’ signifies a lead-free (Pb-free) finish, compliant with RoHS standards. This MOSFET is commonly used in power supplies, motor control, and other high-current switching circuits.

Applications:

  • Synchronous Rectification in Power Supplies: Used in high-efficiency DC-DC converters to improve overall efficiency.
  • Motor Control: Driving DC motors, providing efficient and precise control.
  • Uninterruptible Power Supplies (UPS): Switching and controlling power flow in UPS systems.
  • DC-AC Inverters: Converting DC power to AC power for various applications.
  • High-Frequency Switching Applications: Suitable for applications requiring fast switching speeds.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Lead-Free (Pb-Free): Compliant with RoHS environmental standards.
  • Avalanche Rated: Can withstand transient voltage spikes.
  • Logic-Level Gate Drive: Can be driven directly by logic-level signals.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.
  • Robust Performance: Avalanche rating provides protection against voltage transients.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with control circuits.

The IRFR2407TRLPBF is available in a DPAK (TO-252) package. Key specifications include a drain-source voltage (VDS) of 75V, a continuous drain current (ID) of 33A, and an RDS(on) typically around 9.5 mΩ at VGS = 10V. Consult the Infineon datasheet for detailed specifications, application notes, and thermal characteristics to ensure proper design and operation.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0477 $52.3850
120+ $0.8597 $103.1640
185+ $0.8328 $154.0680
250+ $0.8060 $201.5000
325+ $0.7791 $253.2075
430+ $0.6985 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess