EN
  • EN
  • DE
  • IT

IRG4BC20KDSTRRP

Part No IRG4BC20KDSTRRP
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 600V 16A 60W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 16A
Pulsed Collector Current 32A
Collector-emitter saturation voltage(Max) 2.8V @ 15V, 9A
Maximum Power Dissipation 60W
Total Switching Energy(Ets) 340μJ (on), 300μJ (off)
Input Type Standard
Gate Charge 34nC
Turn-on and Turn-off delay time 54ns/180ns
Testing Conditions 480V, 9A, 50 Ohm, 15V
Reverse Recovery Time (trr) 37ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 205421-IRG4BC20KDSTRRP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRG4BC20KDSTRRP CAD Model

Description

The Infineon Technologies IRG4BC20KDSTRRP is an IGBT that comes in a D2PAK package.

  • Package: D2PAK
  • Maximum Power Dissipation: 60W
  • Maximum Current Collector: 16A
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
  • Reverse Recovery Time (trr): 37ns
  • Gate Charge: 34nC
  • Collector-emitter saturation voltage(Max): 2.8V @ 15V, 9A
  • Total Switching Energy(Ets): 340μJ (on), 300μJ (off)
  • Turn-on and Turn-off delay time: 54ns/180ns
  • Status: active
  • Temperature Range: -55°C to 150°C (TJ)

You May Also Be Interested in

Microchip Technology
IGBT 600V 150A 625W TMAX
Need more? Email Us
Renesas Electronics America
N-CHANNEL IGBT, 900V, 60A / IGBT
Need more? Email Us
ON Semiconductor
FGPF4533RDTU
Lowest to $1.3039
Fairchild/ON Semiconductor
IGBT, 330V, N-CHANNEL, TO-220AB
Lowest to $2.4475
Infineon Technologies
IGBT, 4.5A, 600V, N-CHANNEL
Need more? Email Us
Infineon Technologies
IGBT, 60A, 900V, N-CHANNEL
Lowest to $5.6240
Infineon Technologies
IGBT
Lowest to $1.5954
Microchip Technology
IGBT NPT SINGLE 1200V 50A TO-264
Lowest to $148.2426
Microsemi Corporation
IGBT 1200V 36A 200W TO247
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4981 $60.4791
25+ $4.5112 $112.7800
39+ $4.3704 $170.4456
53+ $4.2293 $224.1529
69+ $4.0883 $282.0927
92+ $3.6654 $337.2168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess