EN
  • EN
  • DE
  • IT

IRGP4065D

Part No IRGP4065D
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 300V 70A 160W TO247AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Bulk
Status Obsolete(EOL)
IGBT Type Trench
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Maximum Current Collector 70A
Collector-emitter saturation voltage(Max) 2.1V @ 15V, 70A
Maximum Power Dissipation 160W
Input Type Standard
Gate Charge 62nC
Turn-on and Turn-off delay time 30ns/170ns
Testing Conditions 180V, 25A, 10 Ohm, 15V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AC
Win Source Part Number 205449-IRGP4065D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRGP4065D CAD Model

Description

The Infineon Technologies IGBT IRGP4065D is a through-hole mounting semiconductor device that is now obsolete (EOL). It is a trench IGBT that is ideal for use in a wide range of applications such as power supplies, motor control, and general purpose inverters.

  • Gate Charge: 62nC
  • Maximum Collector-Emitter Breakdown Voltage: 300V
  • Maximum Collector Current: 70A
  • Maximum Power Dissipation: 160W
  • Package: TO-247AC
  • Turn-on Delay Time: 30ns
  • Turn-off Delay Time: 170ns.

You May Also Be Interested in

ON Semiconductor
FGPF4533RDTU
Lowest to $1.3039
IXYS
DISC IGBT PT-MID FREQUENCY TO-24
Lowest to $17.4500
Infineon Technologies
IHW20N120 - DISCRETE IGBT WITH A
Lowest to $2.7003
Infineon Technologies
IGBT, 60A, 900V, N-CHANNEL
Lowest to $5.6240
Infineon Technologies
IGBT, 4.5A, 600V, N-CHANNEL
Need more? Email Us
Renesas Electronics America
N-CHANNEL IGBT 400V, 150A / IGBT
Lowest to $2.6778
Microchip Technology
IGBT 600V 150A 625W TMAX
Need more? Email Us
Renesas Electronics America
N-CHANNEL IGBT, 900V, 60A / IGBT
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $1.5954

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.7288 $78.6440
11+ $12.9062 $141.9682
16+ $12.5027 $200.0432
22+ $12.0990 $266.1780
28+ $11.6955 $327.4740
38+ $10.4859 $398.4642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess