EN
  • EN
  • DE
  • IT

IHW20N120R5

Part No IHW20N120R5
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IHW20N120 - DISCRETE IGBT WITH A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Infineon Technologies
Series TrenchStop™
Package Bulk
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 1.75V @ 15V, 20A
Power - Max 288 W
Switching Energy -, 750µJ (off)
Input Type Standard
Gate Charge 170 nC
Td (on/off) @ 25°C -/260ns
Test Condition 600V, 20A, 10Ohm, 15V
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package PG-TO247-3-41
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 602646-IHW20N120R5
Ultra Librarian 3D Model Ultra Librarian IHW20N120R5 CAD Model

Description

The IHW20N120R5 is a single IGBT from the TrenchStop™ series. It is designed for high power applications that require efficient switching performance.

  • Manufacturer: Infineon Technologies
  • Power Rating: 288W
  • Voltage Breakdown: 1200V
  • Maximum Collector Current: 40A
  • Vce(on): 1.75V @ 15V and 20A
  • Mounting Type: Through-hole
  • Package: TO-247-3
  • Operating Temperature: -40°C to 175°C
  • Active Product: Yes

You May Also Be Interested in

Infineon Technologies
IGBT, 9.6A, 1200V, N-CHANNEL
Lowest to $11.6760
Infineon Technologies
IGBT, 4.5A, 600V, N-CHANNEL
Need more? Email Us
IXYS
DISC IGBT PT-MID FREQUENCY TO-24
Need more? Email Us
IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
Fairchild/ON Semiconductor
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Microchip Technology
IGBT 600V 150A 625W TMAX
Need more? Email Us
Infineon Technologies
IGBT, 80A, 600V, N-CHANNEL
Lowest to $1.8460
Microsemi Corporation
IGBT 1200V 36A 200W TO247
Need more? Email Us
Microsemi Corporation
IGBT 900V 43A 250W TO220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7003 $56.7063
45+ $2.5294 $113.8230
69+ $2.4440 $168.6360
99+ $2.2732 $225.0468
128+ $2.1877 $280.0256
160+ $2.1022 $336.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess