EN
  • EN
  • DE
  • IT

IRGP4263PBF

Part No IRGP4263PBF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT W/ULTRAFAST SOFT RECOVERY D / IGBT 650 V 90 A 300 W Through Hole TO-247AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Infineon Technologies
Package Bulk
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 90 A
Current - Collector Pulsed (Icm) 192 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 48A
Power - Max 300 W
Switching Energy 1.7mJ (on), 1mJ (off)
Input Type Standard
Gate Charge 150 nC
Td (on/off) @ 25°C 70ns/140ns
Test Condition 400V, 48A, 10Ohm, 15V
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247AC
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 921524-IRGP4263PBF
Ultra Librarian 3D Model Ultra Librarian IRGP4263PBF CAD Model

Description

The 921524-IRGP4263PBF is a single IGBT transistor in the TO-247-3 package.

  • Maximum Power Rating: 300W
  • Voltage Breakdown: 650V
  • Maximum Collector Current: 90A
  • Pulsed Current Rating: 192A
  • On-State Voltage Drop: 2.1V @ a gate-emitter voltage of 15V and a collector current of 48A
  • Switching Energy (Turn-On): 1.7mJ
  • Switching Energy (Turn-Off): 1mJ
  • Gate Charge: 150nC
  • On/Off Delay Time: 70ns/140ns @ 25°C
  • Input Application: Standard
  • Mounting: Through-hole
  • Manufacturer: Infineon Technologies
  • Product Status: Active

You May Also Be Interested in

Infineon Technologies
IGBT
Lowest to $1.5954
Infineon Technologies
POWER BIPOLAR TRANSISTOR NPN
Lowest to $1.0511
Fairchild/ON Semiconductor
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us
Infineon Technologies
IGBT, 60A, 900V, N-CHANNEL
Lowest to $5.6240
IXYS
DISC IGBT PT-MID FREQUENCY TO-24
Lowest to $17.4500
Harris Corporation
14A, 600V, N-CHANNEL IGBT
Lowest to $16.9513
Microchip Technology
IGBT 900V 63A 290W TO-247
Lowest to $24.6805
Renesas Electronics America
N-CHANNEL IGBT 400V, 150A / IGBT
Lowest to $2.6778
Microchip Technology
IGBT NPT SINGLE 1200V 50A TO-264
Lowest to $148.2426

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.8966 $71.0694
20+ $6.4793 $129.5860
31+ $6.2768 $194.5808
43+ $6.0744 $261.1992
56+ $5.8718 $328.8208
74+ $5.2644 $389.5656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess