EN
  • EN
  • DE

IRGP4630D-EPBF

Part No IRGP4630D-EPBF
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT WITH RECOVERY DIODE / IGBT 600 V 47 A 206 W Through Hole TO-247AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Infineon Technologies
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 47 A
Current - Collector Pulsed (Icm) 54 A
Vce(on) (Max) @ Vge, Ic 1.95V @ 15V, 18A
Power - Max 206 W
Switching Energy 95µJ (on), 350µJ (off)
Input Type Standard
Gate Charge 35 nC
Td (on/off) @ 25°C 40ns/105ns
Test Condition 400V, 18A, 22Ohm, 15V
Reverse Recovery Time (trr) 100 ns
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247AD
Standard Package 25 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 921527-IRGP4630D-EPBF
Ultra Librarian 3D Model Ultra Librarian IRGP4630D-EPBF CAD Model

Description

The 921527-IRGP4630D-EPBF is a single IGBT (Insulated Gate Bipolar Transistor) from Infineon Technologies.

  • Category: Discrete Semiconductor Products
  • Package Type: Tube
  • Standard Package: 25 pieces
  • Maximum Power Rating: 206W
  • Collector-Emitter Breakdown Voltage: 600V
  • Current Ratings (Continuous): 47A
  • Current Ratings (Pulsed): 54A
  • Vce(on): 1.95V @ a gate-emitter voltage of 15V and a collector current of 18A
  • Switching Energy (On): 95µJ
  • Switching Energy (Off): 350µJ
  • Gate Charge: 35nC
  • Switching Time (Turn-On): 40ns
  • Switching Time (Turn-Off): 105ns

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3040 $60.2560
33+ $3.5315 $116.5395
51+ $3.4213 $174.4863
70+ $3.3108 $231.7560
91+ $3.2005 $291.2455
121+ $2.8694 $347.1974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess