EN
  • EN
  • DE

IRS2461SXUMA1

Part No IRS2461SXUMA1
Manufacturer Infineon Technologies
Catalog Linear - Amplifiers - Audio
Description AUDIO IC / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Infineon Technologies
Packaging Reel - TR
Base Product Number IRS2461
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number SP001664060
Standard Package 1,000
Win Source Part Number 1316550-IRS2461SXUMA1
Ultra Librarian 3D Model Ultra Librarian IRS2461SXUMA1 CAD Model

Description

The IRS2461SXUMA1 is an audio amplifier IC from Infineon Technologies, designed for high-performance Class D audio applications. This integrated circuit combines advanced modulation techniques with robust protection features to deliver superior audio quality and reliability. It is commonly found in applications where energy efficiency and compact size are critical.

Applications

  • Home theater systems: Powering surround sound speakers and subwoofers.
  • Automotive audio amplifiers: Enhancing the audio experience in vehicles.
  • Portable audio devices: Including Bluetooth speakers and headphones.
  • Professional audio equipment: Such as mixing consoles and studio monitors.
  • Televisions and soundbars: Providing high-quality audio reproduction.

Features

  • Class D Amplifier: Offers high efficiency compared to traditional Class AB amplifiers.
  • Integrated Digital Audio Processing: Includes features like volume control, EQ, and dynamic range compression.
  • PWM Modulation: Utilizes Pulse Width Modulation for efficient power conversion.
  • Overcurrent Protection (OCP): Protects the amplifier from excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage due to excessive voltage levels.
  • Undervoltage Protection (UVP): Shuts down the amplifier if the input voltage falls below a safe level.
  • Thermal Shutdown Protection (OTP): Protects the amplifier from overheating.
  • Click and Pop Suppression: Minimizes audible artifacts during power-up and power-down.
  • Short-Circuit Protection: Safeguards the amplifier against short-circuit conditions.
  • Low THD+N: Provides high-fidelity audio reproduction with minimal distortion.

Benefits

  • High Efficiency: Class D operation minimizes power consumption and heat dissipation.
  • Superior Audio Quality: Integrated audio processing and low distortion deliver clear and accurate sound.
  • Enhanced Reliability: Comprehensive protection features safeguard against damage.
  • Compact Size: Integrated design reduces component count and board space.
  • Ease of Use: Simplified design and control interface streamline integration.

Additional Details

The IRS2461SXUMA1 supports a wide range of input voltages and output power levels. It is designed for low EMI (Electromagnetic Interference) performance. The device is available in a small surface mount package, suitable for compact designs. The operating temperature range is -40°C to +85°C, making it suitable for a wide range of environments. The amplifier is RoHS compliant.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5142 $54.1704
27+ $3.7039 $100.0053
42+ $3.5882 $150.7044
58+ $3.4724 $201.3992
75+ $3.3567 $251.7525
100+ $3.0095 $300.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess