EN
  • EN
  • DE

IRU1207-18CSPBF

Part No IRU1207-18CSPBF
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description 1A Fixed Ldo Linear Regulator in A SOIC 8-LEAD Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Dropout Voltage 500 mV
Max Input Voltage 12 V
Maximum Operating Temperature 125 °C
Min Input Voltage 2.1 V
Min Operating Temperature 0 °C
Nominal Output Voltage 1.8 V
Number of Pins 8
Output Current 1 A
Output Type Fixed
Output Voltage 1.8 V
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1065684-IRU1207-18CSPBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRU1207-18CSPBF CAD Model

Description

The IRU1207-18CSPBF is a highly integrated synchronous buck regulator from Infineon Technologies, designed for point-of-load applications. This device offers a compact solution for providing power to core processors, memory, and other digital ICs requiring a tightly regulated low-voltage supply.

Applications:

  • Point-of-load regulation in servers and workstations.
  • Powering core processors in computing devices.
  • Memory power supplies (e.g., DDR memory).
  • FPGA and ASIC power.
  • Embedded systems power solutions.

Features:

  • Input voltage range: typically 4.5V to 25V.
  • Output voltage: 1.8V fixed output.
  • Continuous output current: Up to 7A.
  • Integrated MOSFETs for high efficiency.
  • Current mode control with fast transient response.
  • Programmable switching frequency.
  • Over-current protection (OCP).
  • Over-temperature protection (OTP).
  • Under-voltage lockout (UVLO).
  • Compact CSP (Chip Scale Package).

Benefits:

  • High efficiency minimizes power loss and heat generation.
  • Fast transient response ensures stable voltage during load changes.
  • Integrated MOSFETs reduce component count and board space.
  • Compact CSP package enables dense designs.
  • Robust protection features enhance system reliability.

Additional Details:

The IRU1207-18CSPBF utilizes a current mode control architecture, providing excellent line and load regulation. The integrated MOSFETs are optimized for efficiency, allowing the regulator to deliver up to 7A of continuous output current. The switching frequency can be programmed to optimize performance and minimize external component size.

The device includes over-current and over-temperature protection to prevent damage under fault conditions. The under-voltage lockout feature ensures that the regulator starts up only when the input voltage is within the specified range. The compact CSP package allows for easy integration into space-constrained applications.

Infineon provides comprehensive datasheets and application notes for the IRU1207-18CSPBF, including guidelines for layout, component selection, and thermal management. These resources help designers achieve optimal performance and reliability in their power supply designs. Its compact size and high efficiency make it ideal for modern electronic devices where power density is a critical consideration.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess