EN
  • EN
  • DE

KP234

Part No KP234
Manufacturer Infineon Technologies
Catalog Pressure Sensors, Transducers
Description Pressure Sensor 0.1V to 4.85V 40kPa to 115kPa Absolute Automotive 8-Pin DSOF T/R / IC ANLG BAROMETRIC SNSR DSOF8-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Infineon Technologies
Status Active
Pressure Type Absolute
Operating Pressure 5.8 PSI to 16.68 PSI (40 kPa to 115 kPa)
Output Type Analog Voltage
Output 1.33 V to 4.7 V
Accuracy ±0.652 PSI (±4.5 kPa)
Supply Voltage - Operating 4.5 V to 5.5 V
Port Style No Port
Features Amplified Output, Temperature Compensated
Termination Style Surface Mount
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 040948-KP234
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name KP234
Introduction Date June 21, 2010
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian KP234 CAD Model

Description

The Infineon Technologies KP234 is a surface mount pressure sensor that is widely used in sensors and transducers.

  • Output Type: Analog Voltage
  • Output Range: 1.33 V to 4.7 V
  • Accuracy: ±0.652 PSI (±4.5 kPa)
  • Pressure Type: Absolute
  • Pressure Range: 5.8 PSI to 16.68 PSI (40 kPa to 115 kPa)
  • Supply Voltage: 4.5 V to 5.5 V
  • Halogen-Free: Compliant
  • Estimated EOL Date: 2027
  • Popularity: High
  • Supply and Demand: Balance

You May Also Be Interested in

Omron
SENSOR PRESSURE DIFF 0-2KPA NPN
Need more? Email Us
Omron
DIFF. PRESS SENSING HD 1.5M CB
Need more? Email Us
Omron
SENSOR PRESSURE 0-1MPA .004-.02A
Need more? Email Us
Omron
SENSOR PRESSUR 1-5V 0-145PSI NPN
Need more? Email Us
Omron
SENSOR 0.15PSIG 1/8\
Need more? Email Us
Omron
DIFF. PRESS SENSING HD 10M CBL
Need more? Email Us
Omron
PRESSURE SENSOR 1-5V 0-98KPA PNP
Need more? Email Us
Omron
SENSOR PRESSURE 1-5V 0-98KPA NPN
Need more? Email Us
TE Connectivity
Peizoresistive Sensor, Gage, 0Ps
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess