Please be advised, WIN SOURCE will be having the Mid-Autumn Festival from September 15 to September 17.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

We appreciate your understanding and continued support.

MB95108HPFM-G-130-JNE1

Part No MB95108HPFM-G-130-JNE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MICROCONTROLLER / - Microcontroller IC
Sample
ECAD Module
Need Help

Products specifications

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number MB95108
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 882957-MB95108HPFM-G-130-JNE1

Description

The MB95108HPFM-G-130-JNE1 is an integrated circuit (IC) microcontroller from Infineon Technologies. It falls under the category of embedded microcontrollers and is packaged in bulk. This product is part of the MB95108 series and is currently obsolete. The programmability of this microcontroller has not been verified. It has an ECCN status of OBSOLETE and is unaffected by REACH regulations. The MSL level is 1, meaning it has an unlimited shelf life. The base product number is MB95108. For more information about this product, please refer to the datasheet provided by the manufacturer.

You May Also Be Interested in

Murata Electronics North America
IC MCU 8BIT 32KB FLASH 44TQFP / MCU 8-bit 80C51 CISC 32KB Flash 5V 44-Pin TQFP Tray
Need more? Email Us
Murata Electronics North America
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.406
Murata Electronics North America
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $19.898
Murata Electronics North America
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $17.899
Murata Electronics North America
IC MCU 32BIT 64KB FLASH 48LQFP / MCU 32-bit ColdFire V1 RISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin LQFP Tray
Lowest to $3.044
Murata Electronics North America
IC MCU 8BIT 8KB OTP 44PLCC / MCU 8-bit 80C51 CISC 8KB EPROM 3.3V/5V 44-Pin PLCC Tube
Lowest to $6.688
Murata Electronics North America
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $17.135
Murata Electronics North America
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $22.799
Murata Electronics North America
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $15.523

Top Sellers

Murata Electronics North America
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.013
Murata Electronics North America
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.844
Murata Electronics North America
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.440
Murata Electronics North America
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.136
Murata Electronics North America
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.109
Murata Electronics North America
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.428
Murata Electronics North America
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.605
Murata Electronics North America
IC TXRX CAN 5V 8SOP
Lowest to $0.515
Murata Electronics North America
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.251
Murata Electronics North America
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.082
Murata Electronics North America
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.907
Murata Electronics North America
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.799
Murata Electronics North America
IC USB FS SERIAL UART 32-QFN
Lowest to $4.821
Murata Electronics North America
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.605
Murata Electronics North America
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.082