EN
  • EN
  • DE

PEB55602HL V2.1

Part No PEB55602HL V2.1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346789-PEB55602HL V2.1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEB55602HL V2.1 CAD Model

Description

The PEB55602HL V2.1 is a network termination unit (NTU) device designed by Infineon Technologies, primarily intended for use in ISDN (Integrated Services Digital Network) applications. This chip is designed to provide the interface between the ISDN network and customer premises equipment (CPE), such as telephones, fax machines, and computers. It handles the complex signaling and data transmission protocols required for ISDN communication.

Applications:

  • ISDN Terminal Adapters (TAs)
  • ISDN Network Termination (NT) devices
  • Digital telephone sets
  • ISDN routers
  • ISDN PBX systems

Features:

  • Integrated ISDN S/T interface
  • Full-duplex data transmission
  • B-channel and D-channel handling
  • Support for multiple ISDN protocols
  • Clock recovery and synchronization
  • Low power consumption
  • Flexible configuration options
  • Serial interface for control and data
  • On-chip line termination

Benefits:

  • Simplified ISDN interface design
  • Reduced component count and board space
  • Improved data transmission reliability
  • Lower power consumption, suitable for battery-backed applications
  • Flexible configuration for different ISDN networks
  • Cost-effective solution for ISDN connectivity

Additional Details:

The PEB55602HL V2.1 typically operates with a 5V power supply. It supports the ISDN S/T interface, which is the standard interface between the NT and TE (Terminal Equipment). It includes features like clock recovery, which ensures reliable data transmission by synchronizing the device with the ISDN network clock. The PEB55602HL V2.1 also incorporates line termination circuitry, which improves signal integrity and reduces reflections on the ISDN line. The device is often controlled by a microcontroller through a serial interface, allowing for dynamic configuration and monitoring of the ISDN connection. It provides full-duplex communication, allowing simultaneous transmission and reception of data.

The PEB55602HL V2.1 is designed to meet the stringent requirements of ISDN networks, providing reliable and high-performance connectivity for a variety of applications. It handles both B-channels (Bearer channels) for data and voice transmission, and the D-channel (Data channel) for signaling and control. By integrating these functions into a single chip, the PEB55602HL V2.1 simplifies the design of ISDN equipment and reduces the overall cost.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess