The PEF20534H-10V2.1 is an integrated ADSL (Asymmetric Digital Subscriber Line) Analog Front End (AFE) chip manufactured by Infineon Technologies. This component is a crucial part of ADSL modems, responsible for handling the analog signals transmitted and received over telephone lines. It integrates transmit and receive paths, analog-to-digital and digital-to-analog converters, and line driver functions to facilitate high-speed data communication.
Applications
- ADSL Modems
- ADSL Routers
- DSL Access Multiplexers (DSLAMs)
- Set-Top Boxes with ADSL Connectivity
- Industrial Automation Systems using ADSL
Features
- Integrated Analog Front End for ADSL
- High-Performance AD/DA Converters
- Transmit and Receive Filters
- Line Driver Functionality
- Low Power Consumption
- Compliance with ADSL Standards (e.g., ITU G.992.1, G.992.2)
Benefits
- Enables high-speed data transmission over existing telephone lines.
- Reduces the component count in ADSL modem designs, simplifying manufacturing and lowering costs.
- Improves the reliability and performance of ADSL connections.
- Facilitates efficient power management, extending the lifespan of devices.
- Ensures compliance with industry standards, guaranteeing interoperability with other ADSL equipment.
Additional Details
The PEF20534H-10V2.1 typically operates with a supply voltage of 3.3V or 5V. It includes programmable gain amplifiers (PGAs) and filters for optimizing signal quality. The device is often packaged in a small form factor, such as a QFP (Quad Flat Package) or similar, for easy integration into modem designs. It’s designed to work with a digital signal processor (DSP) or a dedicated ADSL chipset to perform the necessary signal processing and modulation/demodulation tasks. The AFE handles the conversion between the analog signals on the telephone line and the digital signals processed by the DSP.
This particular model is part of the Infineon xDSL chipset solutions designed for cost-effective and high-performance broadband access. It is optimized for applications requiring compliance with ADSL and ADSL2 standards. Detailed technical specifications, including data rates, power consumption, and operating temperature range, can be found in the official Infineon datasheet.