EN
  • EN
  • DE

PXF4270E

Part No PXF4270E
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024883-PXF4270E
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PXF4270E CAD Model

Description

The PXF4270E is a system-on-chip (SoC) pressure sensor designed by Infineon Technologies. It integrates a capacitive pressure sensing element with signal conditioning and digital processing circuitry. This sensor provides accurate and reliable pressure measurements for a variety of applications.

Applications:

  • Automotive: Tire Pressure Monitoring Systems (TPMS), manifold absolute pressure (MAP) sensors
  • Industrial: Pressure transmitters, barometric pressure sensing
  • Medical: Blood pressure monitoring, respiratory devices
  • Consumer: Altimeters, weather stations
  • White Goods: Washing machines, dishwashers

Features:

  • Integrated Pressure Sensor: Combines pressure sensing element with signal conditioning and digital processing.
  • High Accuracy: Provides precise pressure measurements.
  • Digital Output: Communicates pressure data via digital interfaces (e.g., I2C, SPI).
  • Temperature Compensation: Integrated temperature sensor and compensation algorithms for accurate measurements over a wide temperature range.
  • Low Power Consumption: Designed for battery-powered applications.
  • Small Package Size: Compact form factor for space-constrained designs.
  • Robust Design: Suitable for harsh environments.

Benefits:

  • Accurate Pressure Measurements: Provides reliable and precise pressure readings for critical applications.
  • Simplified System Design: Integrated functionality reduces the need for external components.
  • Enhanced System Performance: Temperature compensation ensures accurate measurements over a wide temperature range.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Compact Design: Small package size enables integration into space-constrained systems.
  • Increased Reliability: Robust design ensures reliable performance in harsh environments.

Additional Details:

The PXF4270E typically provides pressure data in a digital format, such as I2C or SPI, simplifying the interface with microcontrollers and other system components. The integrated temperature sensor and compensation algorithms correct for temperature-induced errors, ensuring high accuracy over the operating temperature range. The sensor is designed to operate with a wide range of supply voltages. It also features built-in diagnostic functions to monitor sensor performance and detect potential faults.

The PXF4270E is particularly beneficial in applications requiring accurate and reliable pressure measurements in harsh environments. Its integrated design and low power consumption make it suitable for both portable and stationary applications. The sensor's robust construction ensures reliable performance in demanding operating conditions, making it a valuable component for various pressure sensing applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess