EN
  • EN
  • DE

PZTA14E-6327

Part No PZTA14E-6327
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT-223
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 740886-PZTA14E-6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZTA14E-6327 CAD Model

Description

The PZTA14E-6327 is a bipolar junction transistor (BJT) manufactured by Infineon Technologies. This NPN transistor is designed for general-purpose amplification and switching applications. It is commonly used in a variety of electronic circuits where a reliable and versatile transistor is required.

Applications:

  • General-Purpose Amplification: Used in amplifier circuits to increase the signal strength of weak signals.
  • Switching Applications: Employed as a switch in electronic circuits to control the flow of current.
  • Driver Circuits: Utilized as a driver to provide sufficient current to control other components, such as relays or LEDs.
  • Signal Processing: Incorporated into signal processing circuits for various functions, such as filtering or modulation.
  • Oscillator Circuits: Used in oscillator circuits to generate periodic signals.

Features:

  • High Current Gain (hFE): Provides significant amplification of the base current.
  • Low Saturation Voltage (VCE(sat)): Minimizes voltage drop across the transistor when it is in the saturated (on) state.
  • Fast Switching Speed: Enables quick transitions between the on and off states.
  • Small Signal Amplifier: Suitable for amplifying small signals with minimal distortion.
  • AEC-Q101 Qualified: Meets the stringent requirements of the automotive industry for reliability and performance.

Benefits:

  • Versatile Application: Suitable for a wide range of electronic circuits and applications.
  • Efficient Amplification: Provides significant signal amplification with low power consumption.
  • Reliable Switching: Ensures quick and reliable switching performance.
  • Automotive Grade Quality: Meets the rigorous standards for automotive applications, ensuring high reliability.
  • Simplified Design: Easy to integrate into existing and new electronic circuits.

Additional Details:

The PZTA14E-6327 is designed to provide reliable performance in both amplification and switching applications. Its high current gain and low saturation voltage contribute to efficient operation. The transistor's fast switching speed makes it suitable for high-frequency circuits. The AEC-Q101 qualification ensures that it meets the demanding requirements of automotive applications. Specific technical specifications include collector-emitter voltage, collector current, and operating temperature range. This BJT is a popular choice for designers seeking a versatile and reliable transistor for general-purpose applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess