EN
  • EN
  • DE

SAB 80C166W-M-T4

Part No SAB 80C166W-M-T4
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967749-SAB 80C166W-M-T4
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAB 80C166W-M-T4 CAD Model

Description

The SAB 80C166W-M-T4 is a 16-bit microcontroller manufactured by Infineon Technologies. Microcontrollers are small, self-contained computers on a single integrated circuit, designed to control specific functions in embedded systems. The 80C166 family is known for its real-time capabilities and suitability for demanding control applications.

Applications

  • Motor control
  • Industrial automation
  • Automotive electronics
  • Power supplies
  • Robotics

Features

  • 16-bit CPU with high-performance instruction set
  • On-chip memory (ROM, RAM)
  • Timers and counters
  • Serial communication interfaces (UART, SPI)
  • Analog-to-digital converter (ADC)
  • PWM (Pulse Width Modulation) outputs
  • Interrupt controller

Benefits

  • Real-time control capabilities
  • High level of integration, reducing component count
  • Flexibility to implement various control algorithms
  • Reliable operation in harsh environments
  • Cost-effective solution for embedded control applications
  • Simplified system design

Additional Details

The SAB 80C166W-M-T4 microcontroller is designed for demanding real-time control applications. Its high-performance CPU and on-chip peripherals enable it to execute complex control algorithms efficiently. The integrated ADC allows for interfacing with analog sensors, while the PWM outputs can be used to control motors or other actuators. Infineon Technologies is a leading manufacturer of microcontrollers, and the 80C166 family has a long history of success in industrial and automotive applications. The "W" in the part number typically indicates a specific package style and temperature range. The "M" may indicate mask programmability. The "T4" is related to the specific tape and reel packaging.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess