EN
  • EN
  • DE

SAF-XC878M-16FFI5VAC

Part No SAF-XC878M-16FFI5VAC
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description XC800 I-FAMILY MICROCONTROLLER ,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor XC800
Core Size 8-Bit
Speed 24MHz
Connectivity EBI/EMI, SPI, SSC, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 3.25K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters 1Y8x10b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package PG-LQFP-64-4
Base Product Number SAF-XC878
Standard Package 1 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 836654-SAF-XC878M-16FFI5VAC
Ultra Librarian 3D Model Ultra Librarian SAF-XC878M-16FFI5VAC CAD Model

Description

The SAF-XC878M-16FFI5VAC is an 8-bit microcontroller from Infineon Technologies. It is based on the XC800 family of microcontrollers, which are known for their high performance, low power consumption, and wide range of features.

The SAF-XC878M-16FFI5VAC has a number of features that make it ideal for a variety of embedded applications, including:

  • A powerful 8-bit CPU running at up to 24MHz
  • 64KB of flash memory and 8KB of SRAM
  • A wide range of peripherals, including UARTs, SPI, I2C, A/Ds, and D/As
  • Integrated CAN support
  • Low power consumption

The SAF-XC878M-16FFI5VAC is also available in a variety of package options, including PQFP-64 and LQFP-64. This makes it easy to find the right package for your application.

Applications for the SAF-XC878M-16FFI5VAC

The SAF-XC878M-16FFI5VAC is a versatile microcontroller that can be used in a wide range of applications, including:

  • Industrial automation
  • Consumer electronics
  • Automotive applications
  • Medical devices
  • Power electronics
  • Telecommunications

Specific examples of applications for the SAF-XC878M-16FFI5VAC include:

  • Motor control
  • LED lighting control
  • HVAC control
  • Security systems
  • Medical imaging devices
  • Industrial robots
  • Automotive safety systems
  • Power inverters
  • Network switches

Development Tools for the SAF-XC878M-16FFI5VAC

Infineon Technologies offers a variety of development tools for the SAF-XC878M-16FFI5VAC, including:

  • The DAVE IDE: A comprehensive development environment that includes a compiler, linker, debugger, and code editor.
  • The XC800 Tool Suite: A collection of tools for developing and debugging XC800 microcontrollers.
  • The XC800 Evaluation Board: A low-cost evaluation board that allows you to get started with the SAF-XC878M-16FFI5VAC quickly and easily.

Conclusion

The SAF-XC878M-16FFI5VAC is a versatile and powerful 8-bit microcontroller from Infineon Technologies. It is ideal for a wide range of embedded applications, including industrial automation, consumer electronics, automotive applications, medical devices, power electronics, and telecommunications.

With its powerful CPU, large memory capacity, and wide range of peripherals, the SAF-XC878M-16FFI5VAC can handle even the most demanding embedded applications. And with the support of Infineon Technologies' development tools, it is easy to get started with the SAF-XC878M-16FFI5VAC and develop high-performance embedded systems quickly and easily.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6054 $58.0270
13+ $9.5230 $123.7990
19+ $9.2250 $175.2750
26+ $8.9270 $232.1020
34+ $8.6302 $293.4268
45+ $7.7373 $348.1785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess