EN
  • EN
  • DE

SD14N60

Part No SD14N60
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188905-SD14N60
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD14N60 CAD Model

Description

The SD14N60 is a high-voltage N-channel MOSFET from Infineon Technologies, designed for a wide range of power electronics applications. This MOSFET is known for its robust performance, high efficiency, and ease of use, making it a suitable choice for designers seeking a reliable switching component.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in AC-DC and DC-DC converters.
  • Power Factor Correction (PFC): Employed in circuits to improve power quality.
  • Uninterruptible Power Supplies (UPS): Integral part of UPS systems for battery backup.
  • Motor Control: Suitable for driving and controlling various types of motors.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.

Features:

  • High Voltage Capability: Rated for 600V, allowing it to handle high voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche Rated: Can withstand avalanche conditions, providing added reliability.
  • Integrated Gate Resistor: Simplifies gate drive design and reduces external components.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency.
  • Enhanced Reliability: Avalanche rating provides robustness against voltage transients.
  • Simplified Design: Integrated gate resistor reduces the need for external components.
  • Reduced Heat Dissipation: Lower conduction and switching losses result in less heat generation.
  • High Power Density: Enables compact and efficient power supply designs.

Additional Details:

The SD14N60 typically comes in a through-hole package such as TO-220 or a surface-mount package like D2PAK. Its gate threshold voltage is usually between 2V and 4V, making it compatible with common gate drive voltages. The device is designed to operate over a wide temperature range, ensuring stable performance in various environmental conditions. Key specifications include a continuous drain current rating (ID) and a pulsed drain current rating (IDM), which are important considerations for selecting the appropriate MOSFET for a given application. Understanding the thermal resistance values (RthJC and RthCS) is crucial for proper heat sink design to maintain the device within its operating temperature limits.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,177 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess