EN
  • EN
  • DE

SLB9635TT1.2FW

Part No SLB9635TT1.2FW
Manufacturer Infineon Technologies
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Specialized ICs
Win Source Part Number 190400-SLB9635TT1.2FW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLB9635TT1.2FW CAD Model

Description

The SLB9635TT1.2FW is a Trusted Platform Module (TPM) security chip manufactured by Infineon Technologies. It's designed to provide hardware-based security features for computing devices, enabling secure storage of cryptographic keys, password protection, and platform integrity verification. TPMs are essential components in modern security architectures, protecting against unauthorized access and tampering.

Applications

  • Notebook Computers: Providing hardware-based security for user authentication, data encryption, and platform integrity.
  • Desktop PCs: Enhancing security in desktop environments with secure boot and data protection.
  • Embedded Systems: Securing embedded devices used in various industrial and consumer applications.
  • Industrial PCs: Protecting sensitive data and controlling access in industrial automation and control systems.
  • Server Systems: Supporting secure server operations with secure storage of cryptographic keys.

Features

  • Hardware-Based Security: Provides a secure environment for cryptographic operations, protecting against software-based attacks.
  • Secure Key Storage: Stores cryptographic keys securely, preventing unauthorized access and tampering.
  • Platform Integrity: Verifies the integrity of the boot process, preventing malware from compromising the system.
  • Password Protection: Supports secure password storage and authentication.
  • Trusted Boot: Ensures that the system boots from a trusted source, preventing unauthorized code from running.

Benefits

  • Enhanced Security: Protects sensitive data and prevents unauthorized access, improving the overall security of the system.
  • Improved Data Protection: Encrypts data and stores keys securely, reducing the risk of data breaches.
  • Reduced Risk of Malware: Prevents malware from compromising the system by verifying platform integrity.
  • Compliance with Security Standards: Meets industry security standards for hardware-based security.
  • Simplified Security Management: Simplifies security management with centralized key storage and authentication.

Additional Details

The SLB9635TT1.2FW typically comes in a TSSOP package. It supports various cryptographic algorithms, including RSA, SHA, and AES. Key specifications include a secure storage capacity for cryptographic keys, a tamper-resistant design, and a low power consumption. It's crucial to consult the Infineon datasheet for the precise specifications and application guidelines.

This TPM device operates by providing a secure execution environment for cryptographic operations. It stores cryptographic keys in a secure memory, protecting them from unauthorized access. It also verifies the integrity of the boot process, ensuring that the system boots from a trusted source. These features help to enhance the security of computing devices and protect against a wide range of security threats. The '1.2' in the part number refers to the TPM specification version.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8501 $59.5070
170+ $0.6976 $118.5920
260+ $0.6757 $175.6820
355+ $0.6537 $232.0635
460+ $0.6318 $290.6280
615+ $0.5671 $348.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess