The SP302V5.0-M106-F is a Transient Voltage Suppressor (TVS) diode array manufactured by Infineon Technologies. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This TVS diode array integrates multiple diodes in a single package, providing multi-channel protection for I/O lines and data interfaces.
Applications
- USB ports
- HDMI interfaces
- Ethernet ports
- Keypads and buttons
- Data lines
- Microcontroller I/O protection
Features
- Multi-channel ESD protection
- Low clamping voltage
- Low capacitance
- Fast response time
- Small SOT-23 package
- RoHS compliant
Benefits
- Protects sensitive electronic components from damaging ESD and surge events
- Minimizes signal distortion due to low capacitance
- Ensures reliable system operation
- Saves board space with its small package size
- Meets environmental regulations
Additional Details
The SP302V5.0-M106-F has a standoff voltage of 5.0V and a low clamping voltage, ensuring that the protected components are not exposed to excessive voltage levels during transient events. The low capacitance minimizes signal degradation and ensures high-speed data transmission. The fast response time allows the TVS diode array to quickly suppress transient voltages. It comes in a compact SOT-23 package, which is ideal for space-constrained applications. The SP302V5.0 series is specifically designed to protect sensitive components used in modern electronics, particularly in environments where ESD and surge events are common, such as USB, HDMI, and Ethernet interfaces. This provides robust protection for various applications.