EN
  • EN
  • DE

SPP18P06PG

Part No SPP18P06PG
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description SIPMOS® Power-Transistor Features P-Channel Enhancement mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1258065-SPP18P06PG
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP18P06PG CAD Model

Description

The SPP18P06PG is a P-channel power MOSFET from Infineon Technologies, designed for high-efficiency power management applications. This MOSFET leverages Infineon's advanced process technology to deliver exceptional performance, characterized by low on-state resistance (RDS(on)) and fast switching speeds. Its robust design ensures reliable operation in demanding environments.

Applications

  • DC-DC Converters: Used in voltage regulation circuits to efficiently convert one DC voltage level to another.
  • Load Switching: Employed to control power distribution in various electronic systems.
  • Power Management in Battery-Powered Devices: Optimizes power consumption in portable devices, extending battery life.
  • Motor Control: Serves as a switching element in motor control circuits, enabling precise speed and torque control.
  • Power Supplies: Used in both linear and switching power supplies for efficient power delivery.

Features

  • P-Channel MOSFET: Allows for easy implementation in high-side switching configurations.
  • Low On-State Resistance (RDS(on)): Minimizes power losses and enhances efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • Avalanche Rated: Provides added protection against voltage transients.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits

  • High Efficiency: The low RDS(on) minimizes conduction losses, leading to improved efficiency and reduced heat dissipation.
  • Enhanced Reliability: The avalanche rating and robust design ensure reliable operation in harsh conditions.
  • Simplified Design: The P-channel configuration simplifies high-side switching designs.
  • Reduced Power Consumption: Minimizes power losses in power management circuits, leading to energy savings.
  • Improved System Performance: The fast switching speed reduces switching losses, enhancing the overall performance of the system.

Additional Details

The SPP18P06PG typically features a drain-source voltage (VDS) rating of -60V and a continuous drain current (ID) rating of -18A (at 25°C). The gate threshold voltage (VGS(th)) is typically around -2V. It is available in a through-hole package (TO-220). This MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various applications. The device's gate charge (Qg) is optimized for fast switching, further contributing to its high-efficiency performance. The SPP18P06PG is commonly used in applications where efficient and reliable power switching is crucial.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess