EN
  • EN
  • DE

SPP20N06C2

Part No SPP20N06C2
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TO-220
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 749481-SPP20N06C2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP20N06C2 CAD Model

Description

The SPP20N06C2 is a CoolMOS™ Power MOSFET from Infineon Technologies. It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor drives
  • Lighting ballasts
  • Uninterruptible power supplies (UPS)

Features

  • N-channel enhancement mode
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Avalanche rated
  • Pb-free lead plating; RoHS compliant
  • Easy to parallel due to positive temperature coefficient in RDS(on)

Benefits

  • High efficiency reduces power losses and heat generation.
  • Enables compact and efficient power supply designs.
  • Reduces switching losses for improved efficiency.
  • Robust design withstands voltage transients.
  • Environmentally friendly due to lead-free construction.
  • Simplifies design of high-current applications through paralleling.

Additional Details

The SPP20N06C2 is an N-channel enhancement mode MOSFET utilizing Infineon's CoolMOS™ technology. It features a low on-resistance, reducing conduction losses, and fast switching speeds, minimizing switching losses. The device is avalanche rated, providing robustness against voltage transients. The positive temperature coefficient of the on-resistance facilitates paralleling of multiple MOSFETs for high-current applications. This part is RoHS compliant and uses Pb-free lead plating.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess