EN
  • EN
  • DE

TDA16846-2G

Part No TDA16846-2G
Manufacturer Infineon Technologies
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CONTROLLER DSO14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 052212-TDA16846-2G
Case / Package PG-DSO-14
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 125°C
Operating Supply Current 5mA
Supply Voltage - Operating 8 V to 16 V
Applications Power Supply Controller
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Infineon Technologies
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian TDA16846-2G CAD Model

Description

The TDA16846-2G is a current mode controller IC designed for offline switch-mode power supplies (SMPS). Manufactured by Infineon Technologies, this IC integrates the necessary functions for creating efficient and cost-effective power supplies. It is commonly used in applications such as adapters, chargers, and auxiliary power supplies.

Applications:

  • Adapters and chargers
  • Auxiliary power supplies
  • Standby power supplies
  • Consumer electronics power supplies
  • Industrial power supplies

Features:

  • Current-mode control: Provides stable and efficient operation.
  • Low start-up current: Reduces power consumption during start-up.
  • Adjustable switching frequency: Allows optimization for different applications.
  • Overvoltage protection: Protects the power supply from excessive voltage levels.
  • Overcurrent protection: Prevents damage from excessive current draw.
  • Overtemperature protection: Protects the IC from overheating.
  • Undervoltage lockout: Ensures proper operation.

Benefits:

  • High efficiency: Provides efficient power conversion.
  • Reliable operation: Protection features ensure stable performance.
  • Simplified design: Reduces the number of external components needed.
  • Cost-effective: Offers high performance at a competitive price.
  • Low standby power consumption: Reduces energy consumption in standby mode.

Additional Details:

The TDA16846-2G is designed to operate with flyback and forward converter topologies. Its current-mode control architecture provides inherent current limiting and improved transient response. The adjustable switching frequency allows designers to optimize the power supply for efficiency or size, depending on the specific application requirements. With its comprehensive protection features and cost-effective design, the TDA16846-2G is a suitable choice for a wide range of power supply applications.

You May Also Be Interested in

Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess