EN
  • EN
  • DE

TDA21461

Part No TDA21461
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988378-TDA21461
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA21461 CAD Model

Description

The TDA21461 is a synchronous buck gate driver IC from Infineon Technologies, optimized for driving high-current, low-voltage synchronous buck converters. It is designed to work with external MOSFETs to create efficient and compact power supply solutions for demanding applications.

Applications:

  • Server power supplies: Driving the synchronous rectification stage in high-power server PSUs.
  • Desktop PC power supplies: Improving efficiency and reducing size in desktop computer PSUs.
  • Graphics card power delivery: Powering high-performance graphics cards in gaming and workstation PCs.
  • Notebook power supplies: Providing efficient power conversion in laptop computers.
  • Point-of-load (POL) converters: Powering individual components or subsystems in various electronic devices.

Features:

  • Synchronous buck gate driver: Designed specifically for driving synchronous buck converters.
  • Adaptive dead-time control: Optimizes dead-time between the high-side and low-side MOSFETs to maximize efficiency.
  • Integrated bootstrap diode: Simplifies the design and reduces external component count.
  • Over-current protection (OCP): Protects the MOSFETs and the load from over-current conditions.
  • Under-voltage lockout (UVLO): Prevents operation when the supply voltage is too low, ensuring reliable operation.
  • Thermal shutdown (TSD): Protects the IC from over-temperature conditions.

Benefits:

  • High efficiency: Synchronous rectification and adaptive dead-time control maximize efficiency, reducing power losses and improving thermal performance.
  • Compact design: Integrated features and small package size enable compact power supply designs.
  • Robust protection: Built-in protection features ensure reliable operation and prevent damage to the MOSFETs and the load.
  • Simplified design: Integrated bootstrap diode simplifies the design and reduces external component count.
  • Optimized performance: Specifically designed for synchronous buck converters, ensuring optimal performance.

Additional Details:

The TDA21461 operates with a wide input voltage range and supports high switching frequencies, allowing for the use of smaller external components. It also features a programmable dead-time setting to fine-tune the performance of the synchronous buck converter. The drive strength and specific timing characteristics are detailed in the Infineon datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess