EN
  • EN
  • DE

TF202A-E5-TL-E

Part No TF202A-E5-TL-E
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 364720-TF202A-E5-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF202A-E5-TL-E CAD Model

Description

The TF202A-E5-TL-E, manufactured by Infineon Technologies, is a high-performance Schottky Barrier Diode designed for a variety of applications requiring efficient rectification and low forward voltage drop. This diode is particularly well-suited for use in switch-mode power supplies, DC-DC converters, and other high-frequency circuits.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as a rectifier in the secondary side of SMPS to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and step-up/step-down operations.
  • Reverse Polarity Protection: Provides protection against reverse polarity connections in electronic circuits.
  • Free-Wheeling Diodes: Used as free-wheeling diodes in inductive load circuits to prevent voltage spikes.
  • High-Frequency Rectification: Suitable for high-frequency rectification in RF and microwave applications.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency with a low forward voltage drop.
  • High Switching Speed: Enables fast switching speeds, making it suitable for high-frequency applications.
  • Low Leakage Current: Reduces standby power consumption with a low leakage current.
  • High Surge Current Capability: Withstands high surge currents, providing robustness and reliability.
  • Surface Mount Package: Comes in a surface mount package for easy assembly and space-saving on PCBs.
  • Halogen-Free: Compliant with halogen-free standards, making it environmentally friendly.

Benefits

  • Improved Efficiency: Reduces power loss and improves overall efficiency in power conversion circuits.
  • Enhanced Reliability: Provides robust and reliable performance in demanding applications.
  • Reduced Heat Generation: Minimizes heat generation due to its low forward voltage drop and low leakage current.
  • Space-Saving Design: Enables compact designs with its surface mount package.
  • Environmentally Friendly: Compliant with environmental standards, making it suitable for green electronics.
  • Protection Against Damage: Offers protection against reverse polarity and voltage spikes, enhancing circuit longevity.

The TF202A-E5-TL-E Schottky Barrier Diode from Infineon Technologies offers a combination of high efficiency, fast switching speed, and robust performance. Its low forward voltage drop and low leakage current make it ideal for a wide range of power electronics applications. Furthermore, its compact surface mount package and compliance with environmental standards make it a versatile and environmentally responsible choice for modern electronic designs. This diode plays a critical role in ensuring the efficient and reliable operation of various electronic devices.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess