EN
  • EN
  • DE

TLE4250G-GEG

Part No TLE4250G-GEG
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Infineon Technologies
Win Source Part Number 217876-TLE4250G-GEG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4250G-GEG CAD Model

Description

The TLE4250G-GEG is a monolithic integrated low-dropout voltage regulator, primarily designed for automotive applications requiring a stable 5V supply. It features low quiescent current and protection mechanisms, making it ideal for powering microcontrollers and other sensitive components in automotive systems.

Applications:

  • Microcontroller Power Supply: Provides a stable 5V supply for microcontrollers in automotive ECUs (Engine Control Units).
  • Sensor Power Supply: Powers automotive sensors requiring a regulated 5V (e.g., pressure, temperature, position).
  • CAN Transceiver Power Supply: Supplies power to CAN (Controller Area Network) transceivers in automotive networks.
  • Body Control Modules (BCM): Used for powering various electronic circuits within the BCM.
  • Immobilizer Systems: Can be implemented in immobilizer systems to power relevant components.

Features:

  • Low Dropout Voltage: Maintains a stable 5V output voltage even with low input voltages (important during cold crank).
  • Low Quiescent Current: Minimizes current consumption when the regulator is in standby or light-load conditions, increasing energy efficiency.
  • Overvoltage Protection: Protects the regulator and the connected load from damage due to overvoltage conditions.
  • Short-Circuit Protection: Limits the output current during a short-circuit condition, preventing damage to the regulator.
  • Overtemperature Protection: Shuts down the regulator when the junction temperature exceeds a safe level.
  • Reverse Polarity Protection: Prevents damage from reverse voltage connection.
  • Reset Output: Provides a reset signal to a microcontroller during undervoltage conditions.

Benefits:

  • Stable Output Voltage: Ensures reliable operation of the microcontroller and other powered devices by providing a stable 5V supply.
  • Energy Efficiency: Low quiescent current helps to reduce overall system power consumption, contributing to fuel efficiency.
  • Robust Protection: Integrated protection features protect the regulator and connected load from a variety of fault conditions.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Improved Reliability: Designed for the harsh environment of automotive applications.

Additional Details:

The TLE4250G-GEG is qualified according to automotive standards. It features a reset output which is crucial for many microcontroller-based automotive applications. It is often packaged in a small SMD package for space saving.

This regulator is a popular choice for automotive designers due to its low quiescent current, robust protection features and overall reliability. Its low dropout voltage ensures operation even during cold crank conditions.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess