EN
  • EN
  • DE

TLE4263GM

Part No TLE4263GM
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.2A 14DSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Not For New Designs
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 150mA
Output Current 200mA
Operating Supply Current 50μA to 23mA
PSRR 54dB (100Hz)
Control Features Reset, Watchdog
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.35V @ 150mA
Mounting SMD (SMT)
Case / Package PG-DSO-14
Win Source Part Number 052239-TLE4263GM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4263GM CAD Model

Description

The TLE4263GM is a monolithic integrated low-dropout voltage regulator designed for automotive applications. It provides a stable and regulated 5V output voltage and includes various protection features, making it suitable for powering microcontrollers and other electronic components in harsh automotive environments.

Applications:

  • Microcontroller Power Supply: Provides a stable 5V supply for microcontrollers in automotive electronic control units (ECUs).
  • Sensor Power Supply: Powers sensors requiring a regulated 5V supply, such as pressure, temperature, and position sensors.
  • CAN Transceiver Power Supply: Supplies power to CAN (Controller Area Network) transceivers used for communication within the vehicle network.
  • Body Control Modules (BCM): Powers electronic circuits used in body control functions.
  • Instrumentation Clusters: Can be used in powering components in the vehicle's instrumentation cluster.

Features:

  • Low Dropout Voltage: Maintains a stable 5V output voltage even with a low input voltage, ensuring operation during cold crank conditions.
  • Overvoltage Protection: Protects the regulator and the load from overvoltage conditions.
  • Short-Circuit Protection: Limits the output current during a short-circuit, preventing damage to the regulator.
  • Overtemperature Protection: Shuts down the regulator if the junction temperature exceeds a safe level, preventing thermal damage.
  • Reverse Polarity Protection: Prevents damage to the regulator in case of reverse polarity connection.
  • Enable Function: An enable pin allows for external control of the regulator's output.
  • Reset Function: Provides a reset signal to a microcontroller during undervoltage conditions.

Benefits:

  • Stable Output Voltage: Ensures reliable operation of connected electronic components by providing a stable 5V supply.
  • Robust Protection Features: Integrated protection features prevent damage to the regulator and load during fault conditions.
  • Improved Performance During Cold Crank: Low dropout voltage allows for continued operation during cold crank events when the battery voltage is significantly reduced.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Flexibility with Enable Function: Enable pin allows for power saving features.

Additional Details:

The TLE4263GM is qualified to meet the stringent requirements of the automotive industry. It includes a reset function crucial for microcontroller-based applications. It typically comes in a small, surface-mount package optimized for space-constrained applications.

This regulator is a popular choice for automotive applications due to its robust design, integrated protection features and ability to provide a stable and reliable power supply even under harsh operating conditions.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess