EN
  • EN
  • DE

TLE4274DV3

Part No TLE4274DV3
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16Rohs
Reference case TO-252
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 742610-TLE4274DV3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4274DV3 CAD Model

Description

The Infineon TLE4274DV3 is a monolithic integrated low dropout voltage regulator (LDO) designed for automotive and industrial applications. It provides a stable and regulated 5V output voltage with a current capability of up to 400mA. The regulator is designed to withstand harsh automotive environments and offers various protection features.

Applications:

  • Automotive ECUs (Engine Control Units).
  • Body Control Modules (BCM).
  • Dashboard Electronics.
  • Industrial Control Systems.
  • Microcontroller Power Supplies.

Features:

  • Output Voltage: 5V ±2% accuracy.
  • Low Dropout Voltage: Ensures stable output voltage even with low input voltage.
  • Output Current Capability: Up to 400mA.
  • Wide Input Voltage Range: 6V to 42V.
  • Overvoltage Protection: Protects the regulator and connected loads from overvoltage conditions.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits.
  • Overtemperature Protection: Shuts down the regulator in case of excessive temperature.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is connected with reverse polarity.
  • Reset Function: Provides a reset signal to a microcontroller when the output voltage drops below a certain threshold.

Benefits:

  • Stable Power Supply: Provides a stable and regulated 5V output voltage for sensitive electronic components.
  • Robust Protection: Comprehensive protection features ensure reliable operation in harsh environments.
  • Easy Integration: Simple external circuitry required for operation.
  • Automotive Qualified: Meets the stringent requirements of the automotive industry.
  • Improved System Reliability: Protection features prevent damage to the regulator and connected loads, enhancing system reliability.

Additional Details:

The TLE4274DV3 is typically packaged in a PG-DSO-8 package. It features a quiescent current of typically 4mA. The dropout voltage is typically 350mV at 400mA. The regulator also includes a reset output with a programmable delay time. Further technical details, including thermal resistance and transient response, can be found in the Infineon datasheet.

This LDO regulator is designed for applications requiring a reliable and protected 5V power supply. Its automotive qualification and comprehensive protection features make it a suitable choice for automotive electronics and other demanding applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7683 $61.8905
80+ $1.4507 $116.0560
125+ $1.4056 $175.7000
170+ $1.3594 $231.0980
220+ $1.3144 $289.1680
295+ $1.1793 $347.8935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess