EN
  • EN
  • DE

TLE4276-2GV

Part No TLE4276-2GV
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description Low Drop Voltage Regulator 5 V or variable output voltage Output voltage tolerance ≤ ±2%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1269475-TLE4276-2GV
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4276-2GV CAD Model

Description

The TLE4276-2GV is a monolithic integrated low-dropout voltage regulator designed for use in automotive applications. It is capable of supplying a stable 5V output voltage with a current capability of up to 400mA. The regulator features a wide input voltage range, making it suitable for various automotive battery conditions.

Applications

  • Automotive ECUs (Engine Control Units): Providing stable power for microcontrollers and other sensitive components.
  • Body Control Modules: Powering various body electronics, such as lighting, wipers, and door locks.
  • Dashboard Electronics: Regulating voltage for instrument clusters and displays.
  • Infotainment Systems: Supplying power to audio and navigation systems.
  • Industrial Control Systems: Suitable for applications requiring a stable 5V power supply.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with low input voltage.
  • Output Voltage Tolerance ≤ ±2%: Provides precise voltage regulation.
  • Integrated Over-Temperature Protection: Protects the regulator from thermal damage.
  • Short-Circuit Protection: Protects the regulator and the load from short circuits.
  • Reverse Polarity Protection: Prevents damage from incorrect battery polarity.
  • Wide Input Voltage Range: Operates from 3.0V to 45V.
  • Quiescent Current: Very low quiescent current consumption.
  • Reset Function: Integrated reset function for microcontroller supervision.
  • Enable Function: Integrated enable function to turn on or off the regulator.

Benefits

  • High Reliability: Designed for harsh automotive environments.
  • Stable Power Supply: Provides a consistent and reliable 5V output.
  • Protection Features: Prevents damage from various fault conditions.
  • Compact Size: Suitable for space-constrained applications.
  • Cost-Effective: Provides a high-performance solution at a competitive price.
  • Simplified Design: Reduces the number of external components required.

Additional Details

The TLE4276-2GV is available in a PG-TO252-5 package. It features a typical dropout voltage of 300mV at 400mA. The reset threshold voltage is typically 4.65V. The operating temperature range is -40°C to 150°C. The device also includes a watchdog timer to supervise the microcontroller’s operation, enhancing system reliability.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess