EN
  • EN
  • DE

TLE4473GV53

Part No TLE4473GV53
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Dual Low Drop Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269517-TLE4473GV53
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4473GV53 CAD Model

Description

The TLE4473GV53 is a monolithic integrated circuit manufactured by Infineon Technologies. It is a voltage regulator designed to supply microcontroller systems, specifically targeting automotive applications. This device features various protection mechanisms and is designed for robust performance in harsh automotive environments.

Applications

  • Automotive Engine Control Units (ECUs): Supplies power to microcontrollers and other components in engine control systems.
  • Automotive Body Control Modules (BCMs): Provides regulated voltage for body control functions such as lighting, wipers, and door locks.
  • Automotive Transmission Control Units (TCUs): Regulates power for transmission control, ensuring smooth gear shifting.
  • Dashboard Electronics: Powers displays, sensors, and other electronic components in the vehicle dashboard.
  • Industrial Control Systems: Can be used in industrial control systems requiring a robust and reliable voltage regulator.

Features

  • Output Voltage: 5V regulated output voltage.
  • Low Dropout Voltage: Low dropout voltage for operation with low input voltages.
  • Overvoltage Protection: Integrated overvoltage protection to protect the load from voltage spikes.
  • Short Circuit Protection: Short circuit protection to prevent damage in case of short circuits.
  • Overtemperature Protection: Overtemperature protection to prevent overheating and thermal damage.
  • Reverse Polarity Protection: Protection against reverse polarity connections.
  • Reset Function: Integrated reset function for microcontroller systems.

Benefits

  • Robust Protection: Comprehensive protection features ensure reliable operation in harsh environments.
  • Stable Output Voltage: Provides a stable and accurate 5V output voltage for critical electronic components.
  • Easy to Use: Simple external components required for easy integration into existing designs.
  • Automotive Grade: Designed and tested for automotive applications, meeting stringent quality standards.
  • Enhanced System Reliability: The integrated reset function helps to improve overall system reliability.

Additional Details

The TLE4473GV53 is designed with advanced power management technology to achieve high efficiency and low quiescent current. It is available in a small surface-mount package, making it suitable for space-constrained applications. The device is qualified according to automotive standards, ensuring its suitability for automotive applications.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $8.3158
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5999 $51.9980
47+ $2.1333 $100.2651
73+ $2.0666 $150.8618
100+ $2.0000 $200.0000
130+ $1.9333 $251.3290
174+ $1.7333 $301.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,637 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess