EN
  • EN
  • DE

TLE4804

Part No TLE4804
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369619-TLE4804
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4804 CAD Model

Description

The TLE4804 is a Hall-effect sensor designed for a variety of applications, primarily in automotive and industrial settings. Manufactured by Infineon Technologies, it is known for its robust performance and reliability in detecting magnetic fields. This sensor is often used in position detection, speed sensing, and current sensing applications.

Applications:

  • Wheel Speed Sensing: Used in anti-lock braking systems (ABS) and traction control systems (TCS) to measure the speed of the wheels.
  • Camshaft and Crankshaft Position Sensing: Provides accurate timing information for engine control.
  • Brushless DC Motor Control: Detects the rotor position for efficient motor control.
  • Gear Tooth Sensing: Used to determine the position and speed of gears in transmissions and other mechanical systems.
  • Current Sensing: Can be used in conjunction with a current carrying conductor to measure current flow.

Features:

  • High Sensitivity: Detects weak magnetic fields with high accuracy.
  • Wide Operating Voltage Range: Operates reliably over a wide range of supply voltages.
  • Temperature Stability: Maintains stable performance over a wide temperature range.
  • Short-Circuit Protection: Protects the sensor from damage due to short circuits.
  • Reverse Polarity Protection: Prevents damage if the power supply is connected with reverse polarity.
  • Digital Output: Provides a digital output signal that is easy to interface with microcontrollers.

Benefits:

  • Accurate Position and Speed Detection: Provides precise measurements for reliable control of various systems.
  • Robust and Reliable Performance: Designed to withstand harsh automotive and industrial environments.
  • Easy Integration: Digital output simplifies interfacing with microcontrollers and other electronic systems.
  • Enhanced System Safety: Short-circuit and reverse polarity protection features prevent damage and ensure reliable operation.
  • Cost-Effective Solution: Provides a high level of performance at a competitive price.

Additional Details:

The TLE4804 typically comes in a small SOT-23 or similar package. It is often used with a pull-up resistor on the output to create a defined high and low signal. The sensor's output switches when the magnetic field exceeds a certain threshold. The switching thresholds are precisely defined to ensure accurate and repeatable measurements. It's also important to consider the placement and orientation of the sensor relative to the magnetic field source to achieve optimal performance. Infineon provides detailed application notes and technical documentation to assist with the proper implementation of the TLE4804 in various applications.

You May Also Be Interested in

Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess