EN
  • EN
  • DE

TLE4922XINFHALA1

Part No TLE4922XINFHALA1
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG SSO4-1 / Hall Effect Sensor Single Axis PG-SSO-4-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Cut Tape (CT),Tape & Box (TB)
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±400mT
Voltage - Supply 4.5V ~ 18V
Current - Supply (Max) 7mA
Current - Output (Max) 8mA
Bandwidth 8kHz
Temperature Range - Operating -40°C ~ 155°C
Supplier Device Package PG-SSO-4-1
Mounting Type Through Hole
Package / Case 4-SIP, SSO-4-1
Base Product Number TLE4922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names INFINFTLE4922XINFHALA1,TLE4922XINFHALA1CT,2156-TLE4922XINFHALA1,SP001154230,TLE4922XINFHALA1TB
Standard Package 2,000
Win Source Part Number 1099702-TLE4922XINFHALA1
Ultra Librarian 3D Model Ultra Librarian TLE4922XINFHALA1 CAD Model

Description

The Infineon Technologies TLE4922XINFHALA1 is a magnetic sensor designed for automotive applications.

  • Technology: Hall Effect
  • Sensing Range: ±400mT
  • Axis: Single
  • Output Type: Analog Voltage
  • Bandwidth: 8kHz
  • Current - Supply (Max): 7mA
  • Current - Output (Max): 8mA
  • Voltage - Supply: 4.5V ~ 18V
  • Operating Temperature: -40°C ~ 155°C
  • Package / Case: 4-SIP, SSO-4-1

You May Also Be Interested in

Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.3312
TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $1.8398
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539
AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V / Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 5W 180mA (AC), 250mA (DC) 120 V Surface Mount
Lowest to $5.4444
Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess