EN
  • EN
  • DE

TLE4924C2NE6547HAMA1

Part No TLE4924C2NE6547HAMA1
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Switches (Solid State)
Description MAG SWITCH HALL EFF SSO-3-92  /  Digital Switch PG-SSO-3-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tape & Box (TB)
Mounting Type Through Hole
Supplier Device Package PG-SSO-3-92
Package / Case 3-SSIP Module
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TLE4924C2NE6547HAMA1,INFINFTLE4924C2NE6547HAMA1,SP000718254
Standard Package 1,500
Win Source Part Number 1099705-TLE4924C2NE6547HAMA1
Ultra Librarian 3D Model Ultra Librarian TLE4924C2NE6547HAMA1 CAD Model

Description

The TLE4924C2NE6547HAMA1 is a Hall-effect sensor manufactured by Infineon Technologies. It's primarily designed for automotive applications, providing reliable and accurate rotational speed and position detection. This sensor is commonly used in wheel speed sensing, crankshaft position sensing, and camshaft position sensing.

Applications:

  • Wheel Speed Sensing: Accurate measurement of wheel speed for ABS and ESP systems.
  • Crankshaft Position Sensing: Detection of crankshaft position for engine control.
  • Camshaft Position Sensing: Detection of camshaft position for valve timing control.
  • Transmission Speed Sensing: Measuring the rotational speed of transmission components.
  • General Rotational Speed Sensing: Versatile solution for various rotational speed measurement needs.

Features:

  • High Sensitivity: Detects even small magnetic field variations.
  • Digital Output: Provides a clean, digital signal for easy interfacing with microcontrollers.
  • Wide Operating Temperature Range: Suitable for harsh automotive environments.
  • Reverse Polarity Protection: Prevents damage from incorrect wiring.
  • Short Circuit Protection: Protects the sensor from damage due to short circuits.
  • Robust EMC Performance: Resistant to electromagnetic interference.

Benefits:

  • Accurate Speed and Position Detection: Provides reliable data for critical automotive systems.
  • Enhanced Safety: Contributes to the performance of ABS and ESP systems, improving vehicle safety.
  • Improved Engine Control: Enables precise engine control for better fuel efficiency and performance.
  • Robust and Reliable: Designed for long-term operation in demanding automotive environments.

Technical Specifications:

  • Supply Voltage: Typically 4.5V to 5.5V (check datasheet)
  • Operating Temperature Range: -40°C to +150°C
  • Output Type: Digital (open collector)
  • Magnetic Sensitivity: High sensitivity (specific value depends on the datasheet)
  • Switching Frequency: High switching frequency for accurate speed detection.
  • Package Type: SSO-3-1

The TLE4924C2NE6547HAMA1 Hall-effect sensor is a robust and reliable solution for rotational speed and position detection in automotive applications. Its high sensitivity, digital output, and wide operating temperature range make it suitable for demanding environments, contributing to enhanced safety and improved vehicle performance.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0791
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1638
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess