EN
  • EN
  • DE

TLE5009A16E2210XUMA1

Part No TLE5009A16E2210XUMA1
Manufacturer Infineon Technologies
Catalog Position Sensors - Angle, Linear Position Measuring
Description IC HALL SENSOR LINEAR TDSO-16 / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
For Measuring Angle
Technology Magnetoresistive
Rotation Angle - Electrical, Mechanical 0° ~ 360°, Continuous
Linear Range -
Output Analog Voltage
Output Signal Cosine, Sine
Actuator Type External Magnet, Not Included
Linearity -
Resistance Tolerance -
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TSSOP (0.154", 3.90mm Width)
Supplier Device Package PG-TDSO-16
Base Product Number TLE5009
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355595-TLE5009A16E2210XUMA1
Ultra Librarian 3D Model Ultra Librarian TLE5009A16E2210XUMA1 CAD Model

Description

The TLE5009A16E2210XUMA1 is a position sensor integrated circuit from Infineon Technologies.

  • Series: Automotive, AEC-Q100
  • Application: Measuring angle and linear position
  • Package: 16-TSSOP
  • Mounting Type: Surface Mount
  • Technology: Magnetoresistive
  • Voltage Range: 4.5V to 5.5V
  • Output Signal: Analog voltage
  • Rotation Angle Range: 0° to 360°
  • Rotation Type: Continuous
  • Status: Active

You May Also Be Interested in

Bourns Inc.
SENSOR ROTARY 340DEG SOLDER LUG / Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Lowest to $59.9117
Honeywell
POTENTIOMETER
Need more? Email Us
NXP / Nexperia
IC MAGN FIELD SENSOR SGL DIE / Magnetoresistive Sensor Angle External Magnet, Not Included
Need more? Email Us
Honeywell
POTENTIOMETER
Lowest to $8.6816
Monolithic Power Systems Inc.
14-BIT, DIGITAL, CONTACTLESS ANG / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $2.3583
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Lowest to $10.1866
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $13.9842
NXP / Nexperia
SENSOR ANGLE 180DEG PC PIN
Lowest to $80.6779

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess