EN
  • EN
  • DE

TLE6250GV33NTMA1

Part No TLE6250GV33NTMA1
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Operating Supply Voltage 5 V
Quiescent Current 10 A
RoHS Non-Compliant
Win Source Part Number 960878-TLE6250GV33NTMA1
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE6250GV33NTMA1 CAD Model

Description

The TLE6250GV33NTMA1 is a monolithic transceiver IC designed for high-speed CAN (Controller Area Network) communication in automotive and industrial applications. It acts as an interface between the CAN protocol controller and the physical bus lines, providing differential transmit and receive capability.

Applications

  • Automotive body control modules
  • Engine control units (ECUs)
  • Industrial automation systems
  • Diagnostic systems
  • CAN bus systems

Features

  • Single chip CAN transceiver
  • Compliant to ISO 11898-2
  • Data transmission rate up to 1 Mbit/s
  • 3.3V Supply voltage
  • Low power consumption
  • Integrated EMC concept
  • Short circuit protection to GND and VCC
  • Over temperature protection
  • CAN bus pins are protected against transients in an automotive environment
  • Green Product (RoHS compliant)

Benefits

  • Reliable CAN communication: Provides robust and reliable data transmission over the CAN bus, even in harsh automotive and industrial environments.
  • Interoperability: Compliant with the ISO 11898-2 standard, ensuring compatibility with other CAN devices.
  • Efficient power consumption: Low power consumption reduces overall system power requirements.
  • Robust protection: Integrated protection features, such as short-circuit and over-temperature protection, enhance system reliability.
  • Simplified system design: Single-chip solution reduces the number of external components.

Additional Details

The TLE6250GV33NTMA1 includes features to protect the CAN bus against common-mode disturbances in an automotive environment. The IC is designed for a 3.3V supply and optimized for low electromagnetic emissions and high immunity. It’s crucial to consult the Infineon datasheet for detailed specifications regarding timing characteristics, bus termination requirements, and recommended external components for optimal performance in a specific CAN bus application. The device is designed to withstand the harsh electrical conditions present in automotive environments.

You May Also Be Interested in

TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
TDK Corporation
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 600V 4A 4-Pin Case TS-4K Tube
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panasonic
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess