EN
  • EN
  • DE
  • IT

TLE6263G

Part No TLE6263G
Manufacturer Infineon Technologies
Catalog Interface - Specialized
Description LS CAN, LDO and HS Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Infineon Technologies
Win Source Part Number 217915-TLE6263G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE6263G CAD Model

Description

The TLE6263G is a protected high-side power switch, primarily designed for automotive applications involving the control of various loads, especially inductive ones. It's known for its robust protection features and diagnostic capabilities, making it suitable for demanding automotive environments.

Applications

  • Automotive relay drivers
  • Valve control in automotive systems (e.g., fuel injectors, ABS valves)
  • Lamp control (e.g., headlights, taillights, indicator lights)
  • Solenoid drivers in automotive applications
  • General power distribution and load switching in automotive ECUs

Features

  • High-side switch configuration for easy load control
  • Integrated protection against overload, short circuit, and overtemperature
  • Diagnostic feedback capabilities, including current sense and fault detection
  • Logic level compatible input for direct microcontroller interface
  • PWM (Pulse Width Modulation) capability for fine-grained load control
  • ESD (Electrostatic Discharge) protection
  • Low quiescent current for reduced power consumption when inactive
  • Lead-free package

Benefits

  • Enhanced System Reliability: Integrated protection mechanisms safeguard the switch and connected loads from damage, improving overall system reliability.
  • Simplified System Design: Reduces the number of external components needed, simplifying PCB layout and lowering BOM (Bill of Materials) costs.
  • Improved Safety: Diagnostic feedback allows for early detection of faults, enabling proactive measures to prevent system failures.
  • Precise Load Control: PWM capability allows for accurate control of load current, enabling features like lamp dimming and variable solenoid actuation.
  • Direct Microcontroller Interface: Logic-level input simplifies integration with microcontrollers, reducing software overhead.
  • Reduced Power Consumption: Low quiescent current minimizes power drain when the switch is not actively driving a load, improving energy efficiency.
  • Robust Performance in Harsh Environments: Designed to withstand the demanding electrical and thermal conditions of automotive applications.

The TLE6263G is a versatile and robust high-side switch suitable for a wide range of automotive applications. Its comprehensive protection features, diagnostic capabilities, and PWM control make it an excellent choice for controlling various loads in automotive electronic control units (ECUs). It allows for robust and safe control of external devices while simplifying the design process.

You May Also Be Interested in

Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $11.1429
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $14.1222
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6983 $68.3796
28+ $4.6751 $130.9028
43+ $4.5289 $194.7427
60+ $4.3827 $262.9620
77+ $4.2365 $326.2105
103+ $3.7980 $391.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,670 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess