EN
  • EN
  • DE

TLE8264EXUMA4

Part No TLE8264EXUMA4
Manufacturer Infineon Technologies
Catalog Specialized ICs
Description IC TRANSCEIVER DSO36-38 / Transceiver PG-DSO-36-38
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Transceiver
Applications Automotive
Mounting Type Surface Mount
Package / Case 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package PG-DSO-36-38
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 525749-TLE8264EXUMA4
Ultra Librarian 3D Model Ultra Librarian TLE8264EXUMA4 CAD Model

Description

The TLE8264EXUMA4 is a transceiver integrated circuit (IC) designed for automotive applications.

  • Category: Specialized ICs
  • Package: 36-BSSOP (with exposed pad)
  • Mounting Type: Surface Mountable
  • Feature: Programmable (Unverified)
  • Standard Package: 1,000 pcs
  • Application: Automotive
  • Supplier Device Package: PG-DSO-36-38
  • ECCN: EAR99
  • MSL: 3 (168 hours)
  • REACH Status: Unaffected
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Infineon Technologies
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Infineon Technologies
Lowest to $91.3963
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6005 $60.2035
17+ $7.0568 $119.9656
26+ $6.8364 $177.7464
35+ $6.6158 $231.5530
46+ $6.3952 $294.1792
61+ $5.7337 $349.7557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess