EN
  • EN
  • DE

XMC13S2Q024X0032ABXU

Part No XMC13S2Q024X0032ABXU
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970490-XMC13S2Q024X0032ABXU
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XMC13S2Q024X0032ABXU CAD Model

Description

The XMC13S2Q024X0032ABXU is a member of the XMC1300 series of microcontrollers from Infineon Technologies, built on the ARM Cortex-M0 core. This microcontroller is designed for industrial applications requiring real-time control, sensor integration, and communication capabilities. It offers a balance of performance, low power consumption, and a rich set of peripherals.

Applications:

  • Motor Control: BLDC, PMSM, and stepper motor control in industrial drives and appliances.
  • Lighting Control: DALI, DMX, and PWM-based lighting systems.
  • Power Conversion: Digital power supplies, solar inverters, and battery chargers.
  • Sensor Integration: Industrial sensors, temperature sensors, and pressure sensors.
  • Human-Machine Interface (HMI): Touchscreen displays, keypads, and encoders.

Features:

  • ARM Cortex-M0 Core: 32-bit processing with efficient code execution.
  • 32KB Flash Memory: For program storage and data logging.
  • 8KB SRAM: For data storage and real-time processing.
  • 12-bit ADC: For precise analog signal conversion.
  • PWM Timers: For motor control and lighting applications.
  • Communication Interfaces: UART, SPI, and I2C for communication with external devices.
  • Real-Time Clock (RTC): For timekeeping and event scheduling.

Benefits:

  • Real-Time Performance: The Cortex-M0 core enables precise and deterministic control in real-time applications.
  • Low Power Consumption: Optimized for energy-efficient operation in battery-powered and energy-conscious systems.
  • Flexible Peripherals: The rich set of peripherals allows for easy integration with various sensors and actuators.
  • Robust Design: Designed for industrial environments with wide temperature range and high reliability.
  • Scalable Architecture: The XMC1000 family offers a range of devices with varying memory sizes and peripherals, allowing for scalability across different applications.

The XMC13S2Q024X0032ABXU includes a capture/compare unit (CCU) optimized for motor control, enabling precise PWM generation and current measurement. It also incorporates a MATH coprocessor for efficient execution of complex mathematical algorithms, crucial in motor control and digital power applications. The device offers various power-saving modes to minimize energy consumption in standby and sleep states. Furthermore, it features a robust security mechanism to protect against unauthorized access and code tampering. The XMC1300 family is supported by Infineon's DAVE development environment, which provides a comprehensive set of tools and libraries for code development and debugging. Its combination of performance, efficiency, and features makes the XMC13S2Q024X0032ABXU an excellent choice for a wide range of industrial applications.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess