EN
  • EN
  • DE

80.00000347

Part No 80.00000347
Manufacturer InnoSenT GmbH
Catalog Proximity Sensors
Description SMR-334 RADAR MODULE / Proximity/Occupancy Sensor Radar Analog Signal
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Proximity/Occupancy Sensors Finished Units
Mfr InnoSenT GmbH
Series SMR-3x4
Package Tape & Reel
Product Status Active
Sensor Type Radar
Voltage - Supply 3.2V ~ 3.4V
Output Type Analog Signal
Temperature Range - Operating -40°C ~ 85°C
Manual Override No
Standard Package 900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8526.10.0040
Win Source Part Number 934424-80.00000347
Ultra Librarian 3D Model Ultra Librarian 80.00000347 CAD Model

Description

The 80.00000347 is a proximity/occupancy sensor from InnoSenT GmbH.

  • Series: SMR-3x4
  • Package: tape & reel
  • Pieces: 900
  • Win Source Part Number: 934424-80.00000347
  • Product Status: active
  • Voltage Supply: 3.2V to 3.4V
  • Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8526.10.0040

You May Also Be Interested in

Omron
SENSOR PROX INDUCTIVE 5MM CYLIND
Lowest to $16.3213
Molex, LLC
SENSOR PROX INDUCTIVE 10MM CYL
Need more? Email Us
SICK, Inc.
SENSOR PROX IND 7MM IP67 FLANGE
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2.5MM MOD /
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL / Optical Sensor 24cm Digital Output
Need more? Email Us
Molex, LLC
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 40MM MOD /
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 3MM CYLIND /
Lowest to $109.0010
Autonics
SENSOR PROX INDUCTIVE 1.5MM CYL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess