EN
  • EN
  • DE

ICS342M02LFT

Part No ICS342M02LFT
Manufacturer Integrated Circuit Systems
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012910-ICS342M02LFT
Categories OEM Parts(F-I)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS342M02LFT CAD Model

Description

The ICS342M02LFT is a high-performance clock generator IC manufactured by Integrated Circuit Systems (now Renesas). It's designed to provide accurate and stable clock signals for a variety of electronic applications.

Applications

  • Consumer Electronics: Used in set-top boxes, DVD players, and other multimedia devices to generate timing signals for audio and video processing.
  • Networking Equipment: Employed in routers, switches, and other network devices to synchronize data transmission and maintain network timing.
  • Industrial Control Systems: Found in programmable logic controllers (PLCs), motor drives, and other industrial equipment to control timing and sequencing of operations.
  • Computer Peripherals: Used in printers, scanners, and other computer peripherals to generate clock signals for data transfer and control.
  • Embedded Systems: Suitable for a wide range of embedded applications requiring precise and stable clock signals.

Features

  • Multiple Clock Outputs: Provides multiple independent clock outputs with configurable frequencies.
  • Low Jitter: Delivers clock signals with very low jitter, ensuring high signal integrity and reliable system performance.
  • Frequency Synthesis: Uses a phase-locked loop (PLL) to generate a wide range of output frequencies from a single reference clock.
  • Programmable Output Enable: Allows individual clock outputs to be enabled or disabled as needed.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits

  • Improved System Performance: Provides accurate and stable clock signals, enhancing the performance and reliability of electronic systems.
  • Reduced Electromagnetic Interference (EMI): Low jitter reduces EMI, minimizing interference with other electronic components.
  • Increased Design Flexibility: Multiple clock outputs and configurable frequencies provide flexibility in system design.
  • Simplified Clock Tree Design: Integrates multiple clock generation functions into a single chip, simplifying clock tree design and reducing component count.
  • Lower Power Consumption: Reduces power consumption, extending battery life in portable devices.

This clock generator likely supports various clock frequencies based on the LFT suffix, which probably denotes a specific frequency and package type. Referencing the Renesas (formerly ICS) datasheet is necessary for complete specifications, including voltage requirements, output drive strength, and temperature range.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess