EN
  • EN
  • DE

IS24C04A

Part No IS24C04A
Manufacturer Integrated Silicon Solution, Inc
Description 1K-bit/2K-bit/4K-bit/8K-bit/16K-bit 2-WIRE SERIAL CMOS EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Integrated Silicon Solution, Inc
Win Source Part Number 1188898-IS24C04A
Manufacturer Homepage www.issi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS24C04A CAD Model

Description

The IS24C04A is a 4Kb (512 x 8) Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Integrated Silicon Solution, Inc. (ISSI). It utilizes the industry-standard I2C (Inter-Integrated Circuit) serial communication protocol, allowing for easy integration with microcontrollers and other digital systems. This EEPROM is commonly used for non-volatile storage of configuration parameters, user preferences, and calibration data in various electronic devices.

Applications:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Applications
  • Medical Devices
  • Set-Top Boxes

Features:

  • 4Kb (512 x 8) EEPROM
  • I2C Serial Interface
  • Low Voltage Operation
  • Write Protect Feature
  • High Reliability and Endurance

Benefits:

  • Provides Non-Volatile Storage for Configuration and Data
  • Simple Interface with Microcontrollers and Other Devices
  • Reduces Power Consumption in Portable Applications
  • Protects Data from Accidental Overwrites
  • Ensures Long-Term Data Retention and Reliable Operation

Additional Details:

The IS24C04A operates over a wide voltage range, typically from 1.7V to 5.5V, making it suitable for various low-power applications. Its I2C interface supports standard (100 kHz) and fast (400 kHz) modes, allowing for flexible data transfer rates. The built-in write protect feature prevents unintended modifications to the stored data. The EEPROM cells are designed for high endurance, capable of withstanding a large number of write cycles. It's offered in various packages, including SOIC and TSSOP. The IS24C04A is a versatile and reliable EEPROM solution for storing non-volatile data in a wide range of applications. Its combination of features makes it a popular choice for designers needing a simple, low-power, and reliable memory solution. The device is particularly well-suited for applications where configuration data must be preserved even when power is removed.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1321 $64.1889
20+ $5.8524 $117.0480
31+ $5.6699 $175.7669
43+ $5.4863 $235.9109
55+ $5.3038 $291.7090
73+ $4.7551 $347.1223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess