EN
  • EN
  • DE

EP2AGX190EF29C5N

Part No EP2AGX190EF29C5N
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 372 I/O 780FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 372 10177536 181165 780-BBGA, FCBGA
Manufacturer Intel
Series Arria II GX
Package Tray
Part Status Obsolete
Number of I/O 372
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 780-BBGA, FCBGA
Case / Package 780-FBGA (29x29)
Family Name EP2AGX190
MSL Level 3 (168 Hours)
ECCN 3A001A7A
HTSUS 8542.39.0001
Other Part Number 971787, -EP2AGX190EF29C5N, 2832-EP2AGX190EF29C5N
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918204-EP2AGX190EF29C5N
Ultra Librarian 3D Model Ultra Librarian EP2AGX190EF29C5N CAD Model

Description

The EP2AGX190EF29C5N is a high-performance FPGA (Field Programmable Gate Array) from Intel's Arria II GX family. This FPGA is designed to provide a flexible and efficient solution for a wide range of applications requiring high-speed data processing, complex algorithms, and programmable logic.

Applications:

  • High-speed networking and communication equipment
  • Data center acceleration
  • Industrial automation and control systems
  • Medical imaging equipment
  • Aerospace and defense applications
  • Video processing and broadcast equipment

Features:

  • Logic Elements: Offers a high density of programmable logic elements, enabling complex digital designs.
  • Memory Blocks: Includes embedded memory blocks for on-chip data storage, reducing latency and improving performance.
  • High-Speed Transceivers: Equipped with high-speed transceivers to support various communication protocols.
  • Clock Management: Features advanced clock management circuitry for precise timing and synchronization.
  • Power Management: Incorporates power-saving features to minimize power consumption and improve energy efficiency.
  • Package: Available in a fine-pitch BGA package, allowing for high-density board designs.

Benefits:

  • Flexibility: The programmable nature of the FPGA allows for customization and adaptation to changing requirements.
  • Performance: High-speed transceivers and optimized architecture enable high-performance data processing.
  • Integration: On-chip memory and peripheral interfaces reduce the need for external components, simplifying system design.
  • Time-to-Market: The FPGA's programmability allows for faster prototyping and development cycles.
  • Cost-Effectiveness: The integrated features and flexibility can reduce overall system cost.

The EP2AGX190EF29C5N is built using advanced process technology, ensuring reliability and performance. Its versatile architecture and comprehensive feature set make it suitable for a wide array of demanding applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess