EN
  • EN
  • DE

EP2SGX90EF35C5NGA

Part No EP2SGX90EF35C5NGA
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228250-EP2SGX90EF35C5NGA
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP2SGX90EF35C5NGA CAD Model

Description

The EP2SGX90EF35C5NGA is a Stratix II GX series FPGA (Field-Programmable Gate Array) from Intel (formerly Altera). This high-performance FPGA is designed for applications requiring high-speed serial transceivers and a large amount of logic resources. It is commonly used in communication, networking, and high-end computing systems.

Applications

  • High-speed data communication
  • Networking equipment (routers, switches)
  • Data center infrastructure
  • High-performance computing (HPC)
  • Test and measurement equipment

Features

  • Logic Elements: Provides a large number of logic elements for implementing complex digital circuits.
  • High-Speed Transceivers: Integrated high-speed serial transceivers for high-bandwidth data transfer.
  • Memory Blocks: Includes embedded memory blocks for on-chip data storage.
  • I/O Pins: Offers a high number of I/O pins for interfacing with external devices.
  • Clock Management: Advanced clock management circuitry for precise timing control and clock distribution.
  • Configuration: Configured via external configuration devices or through on-chip memory.
  • Package: FineLine BGA (FBGA) package for high-density board mounting.

Benefits

  • High Performance: Enables high-speed data processing and communication.
  • Flexibility: Allows for custom hardware implementations tailored to specific application requirements.
  • Integration: Integrates logic, memory, transceivers, and I/O resources on a single chip, reducing system complexity.
  • Reduced Time-to-Market: Programmable logic allows for rapid prototyping and design iterations.
  • Cost-Effectiveness: Provides a cost-effective solution for high-performance applications.

Technical Specifications

The EP2SGX90EF35C5NGA Stratix II GX FPGA features a 1.2V core voltage, high-speed transceivers with specific data rates, and a substantial amount of system gates and embedded memory. Detailed specifications can be found in the Intel Stratix II GX series datasheets.

You May Also Be Interested in

Hanrun
Lowest to $0.8712
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Holtek
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess