EN
  • EN
  • DE

EP4CGX150DF27C8

Part No EP4CGX150DF27C8
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 393 I/O 672FBGA / series Field Programmable Gate Array (FPGA) IC 393 6635520 149760 672-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Intel
Series Cyclone® IV GX
Package Tray
Number of LABs/CLBs 9360
Number of Logic Elements/Cells 149760
Total RAM Bits 6635520
Number of I/O 393
Voltage - Supply 1.16V ~ 1.24V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 672-BGA
Supplier Device Package 672-FBGA (27x27)
Base Product Number EP4CGX150
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 972679,-EP4CGX150DF27C8
Standard Package 40
Win Source Part Number 1207155-EP4CGX150DF27C8
Ultra Librarian 3D Model Ultra Librarian EP4CGX150DF27C8 CAD Model

Description

The Intel EP4CGX150DF27C8 is a high-performance, low-power Cyclone IV GX FPGA, designed for applications requiring high-speed serial transceivers and advanced signal processing capabilities. This FPGA offers a balance of logic density, memory, and transceiver performance, making it suitable for communication, video, and industrial applications.

Applications

  • Video processing and broadcast equipment
  • High-speed data communication
  • Industrial networking
  • Test and measurement equipment
  • Medical imaging
  • Aerospace and defense

Features

  • Logic Elements: 149,760 Logic Elements (LEs) for implementing complex digital designs.
  • Memory: 6,480 Kbits of embedded memory for data storage and processing.
  • Transceivers: Eight high-speed transceivers supporting data rates up to 3.125 Gbps.
  • DSP Blocks: 432 embedded multipliers to accelerate signal processing tasks.
  • I/O Pins: 524 I/O pins in a 672-pin FineLine BGA package for versatile interfacing.
  • Clock Management: Integrated phase-locked loops (PLLs) for precise clock control and frequency synthesis.
  • Operating Voltage: 1.0V core voltage for low power consumption.
  • Configuration: Supports various configuration modes, including active serial, passive serial, and JTAG.

Benefits

  • High Bandwidth: High-speed transceivers enable high-bandwidth communication and data transfer.
  • High Performance: Delivers high processing performance for demanding applications.
  • Low Power: Optimized for low power consumption to minimize energy costs and improve system efficiency.
  • Flexibility: Allows for custom logic implementation and adaptation to evolving requirements.
  • Integration: Integrated memory, DSP blocks, and transceivers enhance system performance and reduce component count.
  • Design Tools: Supported by Intel's Quartus Prime design software for streamlined design and development.

Additional Details

The EP4CGX150DF27C8 is built on a 60nm low-power process technology, optimizing energy efficiency. It supports a wide range of I/O standards and protocols, enabling connectivity to various peripherals and interfaces. The FPGA's comprehensive feature set and ease of use make it a versatile solution for a diverse range of applications requiring high-speed serial communication and advanced signal processing.

This FPGA is designed for reliable operation in industrial environments and is supported by a comprehensive suite of design tools and documentation. Its low power consumption, high performance, and integrated transceivers make it an excellent choice for demanding applications in communication, video, and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess