EN
  • EN
  • DE

EPC16QC100T

Part No EPC16QC100T
Manufacturer Intel
Catalog OEM Parts (C - E)
Description EPC16QC100T Altera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057310-EPC16QC100T
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPC16QC100T CAD Model

Description

The Intel EPC16QC100T is a configuration device used for Intel FPGAs (Field-Programmable Gate Arrays). It is a serial configuration device that stores the configuration data required to program the FPGA. This allows the FPGA to be configured at power-up or during operation. The EPC16QC100T provides a non-volatile storage solution for FPGA configuration.

Applications

  • Configuration storage for Intel FPGAs
  • Bootloading FPGA designs
  • Storing firmware for embedded systems
  • Industrial control systems
  • Telecommunications equipment

Features

  • 16 Mbits of flash memory: Provides ample storage for FPGA configuration data.
  • Serial interface: Allows for easy connection to the FPGA.
  • In-system programmability (ISP): Enables programming without removing the device from the board.
  • Low power consumption: Minimizes energy costs and extends battery life.
  • Compact package: Saves board space.

Benefits

  • Reliable configuration: Ensures that the FPGA is properly configured at all times.
  • Flexible programming: Allows for easy updates to the FPGA design.
  • Cost-effective: Provides a cost-optimized solution for FPGA configuration.
  • Easy to use: The serial interface makes it easy to connect to the FPGA.
  • Non-volatile storage: Retains data even when power is removed.

Additional Details

The EPC16QC100T is packaged in a 100-pin QFP (Quad Flat Package). It operates over a temperature range of 0°C to 70°C. The device is programmed through a standard JTAG interface. It supports various programming voltages. The EPC16QC100T is compatible with a wide range of Intel FPGAs, including the Cyclone, Arria, and Stratix families. It is RoHS compliant. The device offers fast configuration times for quick system startup. It is designed for high reliability and data retention.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess