EN
  • EN
  • DE

EPF7064STC100-10

Part No EPF7064STC100-10
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995663-EPF7064STC100-10
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPF7064STC100-10 CAD Model

Description

The EPF7064STC100-10 is a MAX 7000 series Complex Programmable Logic Device (CPLD) from Intel (formerly Altera). This CPLD is designed to provide a cost-effective and flexible solution for a variety of logic applications. It is suitable for implementing control logic, state machines, and other digital circuits.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control equipment.
  • Networking Equipment: Employed in routers, switches, and hubs for control and interface functions.
  • Consumer Electronics: Integrated into set-top boxes, DVD players, and other consumer devices.
  • Automotive Systems: Utilized for engine control units (ECUs) and other automotive electronics.
  • Medical Devices: Incorporated into diagnostic equipment and patient monitoring systems.

Features:

  • Logic Array Blocks (LABs): Consists of multiple LABs, each containing macrocells for implementing logic functions.
  • Macrocells: Provides a flexible architecture with macrocells that can be configured for various logic operations.
  • I/O Pins: Offers a sufficient number of input/output pins for interfacing with external components.
  • Programmability: Allows for in-system programmability, enabling easy design modifications.
  • Speed Performance: Delivers reliable speed performance for a wide range of applications.

Benefits:

  • Cost-Effective: Provides a cost-efficient solution for implementing complex logic functions.
  • Flexibility: Offers a highly flexible architecture that can be customized to meet specific design requirements.
  • Ease of Use: Simplifies the design process with user-friendly development tools.
  • Reduced Board Space: Enables compact designs with its small package size.
  • Reliability: Ensures reliable operation in various environmental conditions.

Additional Details:

The EPF7064STC100-10 operates with a 5V power supply. It is available in a 100-pin TQFP package. The device is supported by Intel's Quartus Prime software, which provides a comprehensive suite of tools for design, simulation, and implementation. The CPLD is designed to meet the requirements of modern electronic systems, offering a balance of performance, flexibility, and cost.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess