EN
  • EN
  • DE

EPM7160EL184-20

Part No EPM7160EL184-20
Manufacturer Intel
Catalog OEM Parts (C - E)
Description EPM7160EL184-20 Altera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057363-EPM7160EL184-20
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7160EL184-20 CAD Model

Description

The EPM7160EL184-20 is a Programmable Logic Device (PLD) from Intel's MAX 7000 series. It is a high-density, high-performance erasable programmable logic device designed for a wide range of logic integration applications. The device is based on an EEPROM (Electrically Erasable Programmable Read-Only Memory) technology, offering reprogrammability and non-volatility.

Applications

  • Address decoding
  • Glue logic
  • State machine implementation
  • Peripheral control
  • Interface logic

Features

  • 160 macrocells
  • 184-pin Enhanced Quad Flat Pack (EQFP) package
  • 20 ns propagation delay
  • EEPROM-based reprogrammability
  • Programmable interconnect array (PIA)
  • Global clock network

Benefits

  • High logic density for complex designs
  • Fast propagation delay for high-performance applications
  • Reprogrammability allows for design changes and updates
  • Simplified board layout with PIA
  • Reliable operation due to EEPROM technology

Additional Details

The EPM7160EL184-20's architecture includes macrocells, each consisting of a logic array block and a programmable register. The PIA provides a flexible interconnection scheme, enabling efficient routing of signals between macrocells. The global clock network ensures consistent timing across the device. The device is programmed using standard programming tools, such as Altera's MAX+PLUS II software. It operates from a 5V power supply and offers a wide operating temperature range. Due to its non-volatility, configuration is retained even when power is removed. The 20ns propagation delay makes it suitable for applications requiring fast logic operations. The high pin count allows for interfacing with a large number of external devices. This part finds use in legacy systems where quick and reliable logic control is still required.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess