EN
  • EN
  • DE

FF80577GG0563M

Part No FF80577GG0563M
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Duo T8300 (uFCPGA8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955207-FF80577GG0563M
Series *
Ultra Librarian 3D Model Ultra Librarian FF80577GG0563M CAD Model

Description

The FF80577GG0563M is an embedded microprocessor from Intel. While the specific details require further research based on the stepping and revision, it's generally understood that Intel embedded microprocessors are designed for applications requiring reliable performance, extended lifecycles, and often, lower power consumption compared to their desktop counterparts.

Applications

  • Industrial automation: Used in programmable logic controllers (PLCs), industrial PCs, and machine vision systems.
  • Transportation: Powers in-vehicle infotainment (IVI) systems, telematics units, and railway control systems.
  • Retail: Drives point-of-sale (POS) terminals, digital signage displays, and self-service kiosks.
  • Medical: Controls medical imaging equipment, patient monitoring systems, and laboratory automation.
  • Networking and communications: Used in routers, switches, and network appliances.

Features

  • Multi-core processing: Provides parallel processing capabilities for demanding workloads.
  • Integrated graphics: Enables display functionality without the need for a discrete graphics card.
  • Extended temperature range: Allows for operation in harsh environments.
  • Long lifecycle support: Ensures availability for extended periods.
  • Virtualization technology: Supports running multiple operating systems on a single platform.

Benefits

  • High performance: Enables fast and efficient processing of complex tasks.
  • Reliability: Ensures stable operation in demanding environments.
  • Extended availability: Reduces the risk of obsolescence.
  • Lower total cost of ownership: Minimizes maintenance and replacement costs.
  • Scalability: Can be easily adapted to different application requirements.

For precise specifications of the FF80577GG0563M, including core count, clock speed, cache size, and power consumption, refer to the official Intel documentation. Spec sheets and product briefs provide the most accurate information for integration and performance analysis.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess