EN
  • EN
  • DE

LD8259A-5

Part No LD8259A-5
Manufacturer Intel
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069185-LD8259A-5
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD8259A-5 CAD Model

Description

The LD8259A-5 is a programmable interrupt controller (PIC) designed by Intel. It is a key component in microprocessor systems, handling multiple interrupt requests from peripheral devices. The 8259A prioritizes these requests and signals the microprocessor to handle the highest priority interrupt, improving system responsiveness and efficiency. It is a standard component found in many legacy computer systems.

Applications

  • Interrupt handling in computer systems
  • Peripheral device management
  • Real-time systems
  • Industrial control systems
  • Data acquisition systems

Features

  • Programmable Interrupt Controller
  • Handles Eight Interrupt Requests
  • Programmable Priority Modes
  • Interrupt Masking Capability
  • Cascadable for More Interrupt Inputs
  • Simple Interface to Microprocessors

Benefits

  • Efficient interrupt management for improved system performance
  • Prioritization of interrupt requests ensures timely handling of critical events
  • Flexibility to adapt to different interrupt configurations
  • Reduced processor overhead by handling interrupt management in hardware
  • Easy integration into microprocessor systems

Additional Details

The LD8259A-5 operates with a single 5V power supply. It can handle eight interrupt requests (IRQ0-IRQ7). The priority of these requests can be programmed using different priority modes. The 8259A can be cascaded with other 8259A controllers to handle more than eight interrupt requests. This is essential in systems with numerous peripheral devices. The interrupt masking capability allows disabling specific interrupt requests. The 8259A interfaces to the microprocessor using an 8-bit data bus, control signals, and address lines. It signals the microprocessor using the INTR (interrupt request) output. The microprocessor acknowledges the interrupt using the INTA (interrupt acknowledge) input. The 8259A is configured by writing commands to its control registers. These commands define the operating mode, priority scheme, and interrupt masks. Its design ensures the effective management of interrupts within a computer system.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess