EN
  • EN
  • DE

N28F020-120JC

Part No N28F020-120JC
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081422-N28F020-120JC
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N28F020-120JC CAD Model

Description

The Intel N28F020-120JC is a 2Mb (Megabit) parallel flash memory device. It is a non-volatile memory solution, primarily used in applications where data retention is critical, even when power is removed. The '120' typically refers to the access time in nanoseconds (ns), indicating its speed. The 'JC' likely denotes the package type and temperature range.

Applications:

  • Embedded Systems: Stores boot code, operating system components, and configuration data in embedded systems.
  • Industrial Control Systems: Provides non-volatile storage for program code and calibration data in industrial equipment.
  • Networking Equipment: Used in routers, switches, and other network devices for storing firmware.
  • Telecommunications Equipment: Found in telecom devices for storing configuration parameters and software.
  • Aerospace Applications: Utilized in aerospace systems where reliable non-volatile storage is essential.

Features:

  • 2Mb Parallel Flash Memory: Offers 2 megabits of non-volatile storage capacity.
  • Parallel Interface: Uses a parallel interface for fast data access.
  • Fast Access Time: 120ns access time enables quick data retrieval.
  • High Endurance: Designed for a high number of program/erase cycles.
  • Wide Temperature Range: Operates over a wide temperature range, suitable for various environments.

Benefits:

  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is lost.
  • Fast Data Access: Parallel interface and fast access time enable quick data retrieval.
  • Robust Performance: High endurance and wide temperature range ensure reliable operation in demanding applications.
  • Easy Integration: Parallel interface simplifies integration into various systems.
  • Long-Term Availability: Intel is a reputable manufacturer known for long-term product support.

The Intel N28F020-120JC provides a reliable and efficient non-volatile memory solution for a wide range of applications. Its parallel interface and fast access time enable quick data retrieval, while its high endurance and wide temperature range ensure robust performance in demanding environments. For detailed technical specifications, including voltage ratings, operating temperature ranges, and specific performance characteristics, refer to the official Intel datasheet for this part number.

You May Also Be Interested in

Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Meled
Lowest to $0.1113
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess